EN
  • EN
  • DE

MAX5153AEEE+

Part No MAX5153AEEE+
Manufacturer Maxim Integrated
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 2-CH R-2R 13-bit 16-Pin QSOP / IC DAC 13BIT DUAL LP SER 16-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Resolution 13
Number of D/A Converters 2
Settling Time 25μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.7 V ~ 3.6 V
Voltage - Supply, Digital 2.7 V ~ 3.6 V
INL/DNL (LSB) ±1 (Maximum), ±1 (Maximum)
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 786467-MAX5153AEEE+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX5153
Introduction Date October 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX5153AEEE+ CAD Model

Description

Maxim Integrated MAX5153AEEE+ Dual, 10-Bit Voltage-Output DAC

The MAX5153AEEE+ is a precision, dual, 10-bit digital-to-analog converter (DAC) designed by Maxim Integrated to deliver high-performance output in a compact package. This device is ideal for applications requiring accurate voltage control and conversion from digital signals to stable analog outputs. The MAX5153AEEE+ is an excellent choice for use in automatic test equipment, digital gain and offset adjustment, industrial process control, and closed-loop servo-control systems.

One of the key features of the MAX5153AEEE+ is its dual DAC configuration, which allows for independent voltage output channels. Each channel can be individually programmed via a 3-wire serial interface, which is compatible with SPI, QSPI, and MICROWIRE protocols, offering flexibility and ease of integration into various system architectures. The serial interface also includes a 16-bit shift register, which supports daisy-chaining multiple devices for simplified connectivity in systems requiring more than two DACs.

The MAX5153AEEE+ operates from a single +2.7V to +5.5V power supply, making it suitable for both portable and fixed power applications. It boasts a low power consumption, with a typical quiescent current of only 230µA, which is beneficial for battery-powered devices. The DAC also features a power-down mode that reduces current consumption to 0.4µA (typ), further conserving energy when the device is not in active use.

Accuracy is a paramount consideration in DAC applications, and the MAX5153AEEE+ does not disappoint. It offers a ±1 LSB DNL (Differential Nonlinearity) and ±1 LSB INL (Integral Nonlinearity), ensuring precision in the conversion process. The output voltage range is user-selectable between 0V to VREF or 0V to 2 x VREF, giving designers flexibility with output scaling to meet specific application requirements.

The MAX5153AEEE+ is available in a 16-pin QSOP package, which is designed to minimize the board space required for DAC implementation. The device also features a reset function that clears the serial interface and sets the DAC outputs to zero scale, providing a known startup condition and simplifying system initialization.

With its combination of dual-channel output, low power consumption, high accuracy, and compact form factor, the Maxim Integrated MAX5153AEEE+ DAC is a versatile and reliable solution for a wide range of precision voltage conversion applications.

You May Also Be Interested in

Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SSOP
Lowest to $11.5953
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Microchip Technology
8/10/12-Bit Voltage Output Digital-to-Analog Converter with Internal VREF and SPI Interface | IC DAC 10BIT V-OUT 8MSOP
Lowest to $3.1134
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0378 $56.1512
9+ $11.5182 $103.6638
14+ $11.1583 $156.2162
19+ $10.7983 $205.1677
24+ $10.4384 $250.5216
33+ $9.3586 $308.8338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,111 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess