EN
  • EN
  • DE

LTC1261CS8#TRPBF

Part No LTC1261CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Charge Pump
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3V
Maximum Input Voltage 8V
Nominal Output Voltage (Min/Fixed) -1.25V
Maximum Output Voltage -8V
Output Current 12mA
Frequency - Switching 550kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 111692-LTC1261CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1261CS8#TRPBF CAD Model

Description

Product Overview: LTC1261CS8#TRPBF

The LTC1261CS8#TRPBF is a robust and efficient DC-DC converter integrated circuit manufactured by Linear Technology, now part of Analog Devices. This product is specifically designed to meet the needs of applications requiring negative voltage generation from a positive input voltage. The LTC1261CS8#TRPBF is ideal for a wide range of applications, including but not limited to portable devices, data acquisition systems, and industrial control systems.

Key Features

  • Input Voltage Range: The device operates with an input voltage range from 4.5V to 12V, making it versatile for various power supply configurations.
  • High Efficiency: The LTC1261CS8#TRPBF offers high efficiency, which is essential for battery-powered applications where power conservation is critical.
  • Low Power Consumption: It features a low quiescent current, further enhancing its suitability for portable applications where extending battery life is a priority.
  • Switched-Capacitor Technology: Utilizing switched-capacitor technology, this charge pump inverter can deliver a regulated output without the need for an inductor, simplifying the design and reducing the overall size of the power supply circuit.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to set the desired negative voltage level for their specific application requirements.
  • Thermal Protection: The device includes thermal protection features to safeguard against overheating during operation.
  • Compact Package: Encased in an 8-lead SOIC package, the LTC1261CS8#TRPBF is compact and suitable for space-constrained applications.

Applications

The LTC1261CS8#TRPBF is suitable for a variety of applications where a reliable and efficient negative voltage source is required. Its ability to provide a regulated negative output makes it an excellent choice for powering operational amplifiers, data converters, and other analog circuits that require a dual supply. Additionally, its small footprint and ease of use make it an attractive option for portable and space-limited designs.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1261CS8#TRPBF is no exception. This product is built to meet high standards of reliability and performance, ensuring that it performs consistently over a wide range of temperatures and conditions. It is a testament to the quality engineering and manufacturing expertise that Linear Technology brings to the field of power management solutions.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1865 $50.9325
12+ $8.3582 $100.2984
19+ $8.0970 $153.8430
26+ $7.8358 $203.7308
34+ $7.5746 $257.5364
45+ $6.7910 $305.5950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess