EN
  • EN
  • DE

LTC1262CN8

Part No LTC1262CN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV FLASH MEM 12V 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Programming Supply
Voltage - Input 4.75 V to 5.5 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 072443-LTC1262CN8
Ultra Librarian 3D Model Ultra Librarian LTC1262CN8 CAD Model

Description

Overview of LTC1262CN8

The LTC1262CN8 is a robust and efficient high voltage charge pump DC/DC converter designed by Linear Technology. This integrated circuit is specifically engineered to provide a reliable solution for applications that require a compact, high-voltage power supply without the need for inductors.

Key Features

  • Integrated Charge Pump: The LTC1262CN8 includes an on-chip charge pump that allows it to generate higher output voltages from a lower voltage supply, offering a simple and efficient voltage conversion.
  • Versatile Voltage Supply: It accepts an input voltage range typically from 4.5V to 5.5V, making it suitable for a variety of applications, including those powered by standard logic supplies.
  • High Output Voltage: The device can provide an output voltage up to 12.5V, which is ideal for applications requiring a high voltage level, such as EEPROM programming or LCD bias supply.
  • Low Power Operation: With its low quiescent current and high efficiency, the LTC1262CN8 is optimized for battery-powered devices and energy-sensitive applications.
  • No External Diode Required: The integration of all necessary components, including the diode required for the charge pump, simplifies the design and reduces external component count.
  • Thermal Protection: The device features built-in thermal shutdown protection to safeguard against overheating and potential damage under extreme operating conditions.
  • Compact Packaging: The LTC1262CN8 comes in a narrow 8-pin DIP package, which is conducive for space-constrained applications.

Applications

The LTC1262CN8 is versatile and can be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Memory Programming Power Supplies
  • Operational Amplifier Power Supplies
  • LCD Bias Generators
  • Flash Memory VPP Generators

With its ease of use, high efficiency, and minimal external component requirements, the LTC1262CN8 is an excellent choice for designers looking to implement a high-voltage power supply in their electronic projects.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
STMicroelectronics
IC REG CTRL VR11.1 3OUT 48VFQFPN
Lowest to $2.6900
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR10 4OUT 64TQFP
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5784 $59.5192
31+ $3.7572 $116.4732
48+ $3.6394 $174.6912
66+ $3.5216 $232.4256
85+ $3.4049 $289.4165
114+ $3.0527 $348.0078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess