EN
  • EN
  • DE

LTC1262CS8#PBF

Part No LTC1262CS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DC/DC CONV FLASHMEM 12V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Programming Supply
Voltage - Input 4.75 V to 5.5 V
Number of Outputs 1
Output Voltage 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 137226-LTC1262CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1262CS8#PBF CAD Model

Description

Product Overview: LTC1262CS8#PBF

The LTC1262CS8#PBF is a high-performance, 12V Negative Switched Capacitor Voltage Converter designed and manufactured by Linear Technology, a renowned leader in the field of analog integrated circuits. This device is tailored for applications that require a small, efficient, and reliable solution to generate a negative voltage from a positive input voltage.

Key Features

  • Input Voltage: The LTC1262 can efficiently convert an input voltage range of 4.5V to 5.5V, making it ideal for systems that operate on standard 5V power supplies.
  • Output Voltage: It provides a stable -12V output, which can be beneficial for various applications, including operational amplifiers, data acquisition systems, and biasing networks that need a negative supply.
  • High Efficiency: The switched capacitor design allows for high efficiency, minimizing power loss and heat generation within the system.
  • Compact Size: Housed in an 8-lead SOIC package, the LTC1262CS8#PBF is compact and suitable for space-constrained applications.
  • No External Diode: Unlike many other charge pump inverters, the LTC1262 does not require an external diode, simplifying the design and reducing the bill of materials.
  • Low Quiescent Current: It features a low quiescent current, making it an excellent choice for battery-powered and energy-efficient designs.

Applications

The LTC1262CS8#PBF is versatile and can be used in a variety of applications, such as:

  • Portable Instruments
  • Data Conversion Systems
  • Operational Amplifier Systems
  • Handheld Test Equipment
  • Battery-Powered Devices
  • Industrial Control Systems

Reliability and Quality

Linear Technology ensures that its products meet the highest standards of quality and reliability. The LTC1262CS8#PBF is no exception, providing consistent performance and a robust design that engineers can rely on for their critical applications.

Conclusion

With its combination of efficiency, compactness, and ease of use, the LTC1262CS8#PBF from Linear Technology stands out as an ideal solution for generating a negative voltage rail in a wide array of electronic systems. Its ability to operate without an external diode, coupled with its low power consumption, makes it a highly cost-effective and energy-efficient choice for designers looking to optimize their power supply architecture.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3839 $61.9195
10+ $10.1612 $101.6120
16+ $9.8436 $157.4976
21+ $9.5261 $200.0481
28+ $9.2086 $257.8408
37+ $8.2560 $305.4720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess