The LTC1265CS-3.3#TRPBF is a high-quality step-down switching regulator from Linear Technology, designed to deliver efficient power conversion with a fixed output voltage of 3.3 volts. This component is an ideal choice for applications requiring a stable and reliable power supply, with the added benefit of a high efficiency that minimizes heat generation.
Key Features:
- Fixed Output Voltage: The device provides a fixed 3.3V output, which is commonly used in digital circuits and microcontroller-based systems.
- High Efficiency: The switching regulator operates with high efficiency, which helps in reducing power loss and improving system performance.
- Surface Mount Package: The LTC1265CS-3.3#TRPBF comes in a surface-mount package, making it suitable for modern, compact PCB designs.
- Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to overheating.
- Low Dropout Operation: The regulator can maintain output regulation with a minimal difference between the input and output voltages, which is beneficial in low-voltage applications.
Applications:
The LTC1265CS-3.3#TRPBF is versatile and can be used in a variety of applications, including:
- Portable Devices
- Embedded Systems
- Networking Equipment
- Industrial Controls
- Automotive Electronics
Product Specifications:
| Parameter |
Value |
| Output Voltage |
3.3V |
| Package Type |
Surface Mount |
| Operating Temperature |
-40°C to +85°C |
| Manufacturer |
Linear Technology |
The LTC1265CS-3.3#TRPBF is a robust and reliable choice for designers looking to integrate a fixed voltage, high-efficiency power solution into their electronic projects. With its comprehensive protection features and stable performance, this switching regulator is designed to meet the stringent requirements of a wide range of electronic applications.