Linear Technology LTC1265CSWTR High Efficiency Switching Regulators
The LTC1265CSWTR from Linear Technology is a highly efficient, monolithic, synchronous switching regulator that is designed to deliver excellent power efficiency for a wide range of applications. This advanced power management IC is ideal for portable electronics, telecommunications, and industrial systems where battery life and energy conservation are critical.
Key Features:
- High Efficiency: The LTC1265CSWTR can achieve up to 96% power efficiency, which helps to minimize heat generation and improve system reliability.
- Wide Input Voltage Range: It operates over a broad input voltage range from 3.5V to 15V, making it suitable for various power sources, including single-cell lithium-ion batteries or multi-cell alkaline/NiCd/NiMH batteries.
- Adjustable Output Voltage: The output voltage is adjustable from 1.24V to the input voltage, providing flexibility for different voltage requirements.
- High Output Current: It is capable of delivering a high output current, which makes it suitable for applications requiring substantial power delivery.
- Low Dropout Operation: The LTC1265CSWTR's low dropout operation ensures efficient performance even when the input voltage is close to the output voltage.
- Synchronous Rectification: The inclusion of internal synchronous rectification greatly improves efficiency, especially at high load currents.
- Thermal Protection: Built-in thermal protection safeguards the device against overheating, enhancing system safety and longevity.
- Compact Package: The LTC1265CSWTR comes in a SWTR package, which is compact and suitable for space-constrained applications.
Applications:
- Portable Electronic Devices
- Telecommunications Equipment
- Computer Peripherals
- Industrial Systems
- Battery-Powered Devices
The LTC1265CSWTR is a testament to Linear Technology's commitment to providing advanced power management solutions that meet the evolving needs of modern electronic systems. Its combination of high efficiency, flexible voltage options, and thermal protection make it a reliable choice for designers looking to optimize their power architectures.