EN
  • EN
  • DE

LTC1266CS-3.3#TRPBF

Part No LTC1266CS-3.3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 18 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 117151-LTC1266CS-3.3#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1266CS-3.3#TRPBF CAD Model

Description

Introducing the LTC1266CS-3.3#TRPBF from Linear Technology

The LTC1266CS-3.3#TRPBF is a high-performance, fixed-frequency step-down switching regulator that is a part of Linear Technology's extensive range of power management solutions. This particular model has been engineered to deliver a fixed output voltage of 3.3V, making it a perfect choice for applications that require a stable and reliable power source. The device is housed in a compact surface-mount package, designed to meet the stringent space requirements of modern electronic systems.

Key Features

  • Fixed Output Voltage: The device provides a 3.3V output, which is a common requirement for digital circuits, ensuring compatibility with a wide array of components and systems.
  • High Efficiency: Designed with efficiency in mind, the LTC1266CS-3.3#TRPBF minimizes power loss, thereby reducing heat generation and improving system reliability.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from damage that can be caused by excessive heat, enhancing its longevity and dependability.
  • Low Dropout Operation: The regulator operates effectively even when the input-to-output voltage differential is small, ensuring stable performance under varying input conditions.
  • Surface-Mount Package: The compact surface-mount form factor allows for efficient utilization of PCB space, which is crucial in high-density designs.

Applications

The LTC1266CS-3.3#TRPBF is versatile and can be used in a range of applications, including:

  • Telecommunications
  • Portable Electronics
  • Networking Equipment
  • Computer Systems
  • Industrial Controls

With its robust design and reliable performance, the LTC1266CS-3.3#TRPBF from Linear Technology stands out as an excellent power management solution for designers who need a 3.3V fixed output voltage in their applications. Whether you are working on a sophisticated telecommunications system or a compact portable device, this regulator ensures that your power requirements are met with precision and efficiency.

Linear Technology, now part of Analog Devices, continues to uphold its reputation for quality and performance with the LTC1266CS-3.3#TRPBF, making it a top choice for engineers and designers around the globe.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.2936 $67.7616
13+ $9.2666 $120.4658
20+ $8.9767 $179.5340
27+ $8.6879 $234.5733
35+ $8.3980 $293.9300
47+ $7.5294 $353.8818
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,460 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess