EN
  • EN
  • DE

LTC1275BCN

Part No LTC1275BCN
Manufacturer Linear Technology
Description 12-Bit, 300ksps Sampling A/D Converters with Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207299-LTC1275BCN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1275BCN CAD Model

Description

LTC1275BCN - A High-Performance ADC from Linear Technology

The LTC1275BCN is a cutting-edge analog-to-digital converter (ADC) brought to you by Linear Technology, a company known for its high-performance integrated circuits. This device is designed to meet the rigorous demands of applications requiring fast, precise digital representation of analog signals.

Key Features

  • Resolution: The LTC1275BCN boasts a 12-bit resolution, providing fine detail in the digital representation of the analog input signal.
  • Sampling Rate: With a high sampling rate of 2.5Msps (million samples per second), this ADC is capable of converting rapidly changing signals with high fidelity.
  • Input Range: The device features a wide input range, accommodating various signal amplitudes without the need for external scaling components.
  • Interface: It includes a user-friendly parallel interface, which simplifies the connection with microprocessors and digital systems.
  • Power Consumption: The LTC1275BCN is designed with power efficiency in mind, ensuring lower power consumption for battery-powered and energy-sensitive applications.
  • Package: Encased in a narrow 24-pin DIP package, the ADC is suitable for compact designs where space is at a premium.

Applications

The versatility of the LTC1275BCN makes it an ideal choice for a wide array of applications, including:

  • Data acquisition systems
  • Medical instrumentation
  • Industrial process control
  • High-speed modems
  • Imaging systems

Performance and Quality

Linear Technology's commitment to quality ensures that the LTC1275BCN delivers excellent performance with low noise and high accuracy. The device's robust design guarantees stable operation over its entire specified temperature range, making it reliable for mission-critical and high-temperature environments.

Conclusion

For designers and engineers seeking a high-speed, precise ADC, the LTC1275BCN from Linear Technology stands out as a superior choice. Its combination of speed, resolution, and ease of use, all packaged in a compact form factor, makes it an adaptable solution for advanced digital systems. Whether you're upgrading existing equipment or developing new technologies, the LTC1275BCN is a component that will elevate the performance of your analog-to-digital conversions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess