EN
  • EN
  • DE

LTC1279CSW

Part No LTC1279CSW
Manufacturer Linear Technology
Description 12-Bit, 600ksps Sampling A/D Converter with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207310-LTC1279CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1279CSW CAD Model

Description

LTC1279CSW: High-Speed 12-Bit ADC from Linear Technology

The LTC1279CSW is a state-of-the-art 12-bit analog-to-digital converter (ADC) designed by Linear Technology, renowned for its high-speed performance and precision conversion capabilities. This ADC is an excellent choice for a wide range of applications, including data acquisition systems, medical equipment, industrial control, and instrumentation where accurate and fast digital representations of analog signals are crucial.

Featuring a sampling rate of up to 500ksps, the LTC1279CSW ensures rapid data acquisition, making it suitable for high-speed signal processing tasks. The device operates with a single 5V power supply, which simplifies the power design in mixed-voltage systems. Additionally, it boasts a high signal-to-noise ratio (SNR) and low distortion, providing clean and reliable digital outputs that closely match the original analog input signals.

The LTC1279CSW comes in a 20-pin narrow plastic SO package, which is optimized for reduced space and weight in compact electronic designs. Its small footprint allows for easy integration into space-constrained applications without compromising performance.

One of the key features of the LTC1279CSW is its software-configurable input ranges. Users can select from multiple input ranges including 0V to 5V, 0V to 10V, ±5V, and ±10V, which provides flexibility in interfacing with different types of sensors and input signals. This feature, combined with its no missing codes over temperature specification, ensures accurate performance across various operating conditions.

For ease of use, the LTC1279CSW includes a parallel interface that can connect directly to a variety of microprocessors and DSPs. The device also features an onboard conversion clock, which eliminates the need for external clocking components and simplifies the system design.

Overall, the LTC1279CSW from Linear Technology is a versatile and reliable ADC choice for designers who require high-speed, precision data conversion in their electronic systems. Its robust feature set and ease of integration make it a valuable component in ensuring the accuracy and efficiency of digital signal processing tasks.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.8420 $62.5260
7+ $17.1009 $119.7063
11+ $16.5673 $182.2403
15+ $16.0326 $240.4890
19+ $15.4978 $294.4582
25+ $13.8947 $347.3675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess