EN
  • EN
  • DE

LTC1458CSW

Part No LTC1458CSW
Manufacturer Linear Technology
Description Quad 12-Bit Rail-to-Rail Micropower DACs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207595-LTC1458CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1458CSW CAD Model

Description

Product Overview: LTC1458CSW from Linear Technology

The LTC1458CSW is a high-performance, quad 12-bit voltage output digital-to-analog converter (DAC) produced by Linear Technology. This precision DAC is designed for applications that demand high accuracy and stability, such as industrial automation, process control, and advanced scientific instruments.

The LTC1458CSW comes in a 16-pin narrow SO package, which is well-suited for space-constrained applications. The device operates with a supply voltage range from 4.75V to 5.25V, making it compatible with standard 5V power supplies. Its robust design ensures reliable performance over the industrial temperature range of -40°C to 85°C.

Key Features:

  • Resolution: The LTC1458CSW offers a 12-bit resolution, providing fine granularity in analog output with a total of 4096 possible output levels.
  • Quad DAC Channels: With four independent DAC channels, this device can output multiple analog signals simultaneously, making it ideal for multi-axis control systems or parallel data processing tasks.
  • Low Power Consumption: It is designed for low power operation, which is critical for portable and battery-powered applications.
  • Settling Time: The device boasts a fast settling time, allowing for quick updates to the analog output, which is essential for dynamic systems requiring responsive control.
  • Software-Selectable Output Ranges: Users can choose between unipolar or bipolar output ranges via software commands, providing flexibility in interfacing with different analog systems.
  • Serial Interface: The LTC1458CSW features a serial interface for communication with microprocessors or digital systems, simplifying the digital control of the analog outputs.

Applications:

The LTC1458CSW is versatile and can be used in a wide range of applications. Some of its typical uses include:

  • Automated Test Equipment (ATE)
  • Process Control and Industrial Automation
  • Data Acquisition Systems
  • Motor Control
  • Programmable Power Supplies

Linear Technology's LTC1458CSW is a reliable and precise DAC solution that meets the needs of sophisticated electronic systems, ensuring accurate analog signal representation of digital values.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.8475 $74.5425
6+ $20.3881 $122.3286
9+ $19.7505 $177.7545
13+ $19.1129 $248.4677
16+ $18.4765 $295.6240
21+ $16.5650 $347.8650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess