EN
  • EN
  • DE

LTC1288CN8

Part No LTC1288CN8
Manufacturer Linear Technology
Description 3V Micropower Sampling 12-Bit A/D Converters in SO-8 Packages
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207319-LTC1288CN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1288CN8 CAD Model

Description

LTC1288CN8 - Single Chip 12-Bit Data Acquisition System

The LTC1288CN8 is a highly integrated 12-bit data acquisition system from Linear Technology, designed to simplify the process of digitizing analog signals in a wide range of applications. This compact component is housed in an 8-lead PDIP package, making it suitable for space-constrained designs without compromising on functionality.

At the core of the LTC1288CN8 is a 12-bit successive approximation analog-to-digital converter (SAR ADC) that offers a fast conversion time, ensuring quick and accurate data acquisition. The device features a sample-and-hold circuit, a precision reference, and a high-speed serial interface, all of which contribute to its robust performance and ease of use.

The LTC1288CN8 operates on a single 5V power supply, minimizing power consumption and making it ideal for battery-powered devices and portable instruments. It also includes an automatic power-down feature that reduces power usage between conversions, further extending battery life in portable applications.

One of the standout features of the LTC1288CN8 is its simple three-wire serial interface, which is compatible with SPI, QSPI™, and MICROWIRE™ protocols, as well as most DSP and microcontroller serial ports. This flexibility allows for easy integration into a variety of system designs without the need for complex wiring or additional interface hardware.

The device supports unipolar and bipolar input ranges, providing designers with the versatility to handle different signal types. It also includes a channel multiplexer that can select between two single-ended input channels or one differential channel, giving users the flexibility to adapt to different sensor configurations.

With its high level of integration and ease of use, the LTC1288CN8 is an excellent choice for applications such as industrial process control, data logging systems, medical instrumentation, and remote sensing devices. Its combination of speed, precision, and low power consumption makes it a reliable and efficient solution for any system requiring high-quality digital representation of analog signals.

For designers and engineers looking for a straightforward, high-performance data acquisition solution, the LTC1288CN8 from Linear Technology stands out as a top choice.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0510 $60.5100
24+ $4.9653 $119.1672
37+ $4.8106 $177.9922
50+ $4.6547 $232.7350
65+ $4.4999 $292.4935
86+ $4.0344 $346.9584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess