EN
  • EN
  • DE

LTC1290CISW

Part No LTC1290CISW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207332-LTC1290CISW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1290CISW CAD Model

Description

The LTC1290CISW is a versatile single-chip data acquisition system from Linear Technology that integrates multiple components to facilitate a wide range of data collection and monitoring applications. This highly integrated device is designed to interface with various sensors and analog inputs, making it a prime choice for engineers and designers in the fields of process control, industrial automation, and instrumentation.

Key Features

  • Multi-Function Capability: The LTC1290CISW is a multi-function data acquisition system that includes a 12-bit successive approximation analog-to-digital converter (ADC) with 8-channel multiplexer. This allows for the flexible selection of analog inputs for conversion.
  • Serial Interface: It offers a serial interface compatible with SPI and MICROWIRE protocols, ensuring easy connectivity with microcontrollers and digital systems.
  • Single Supply Operation: Designed for single supply operation, it can function within a wide supply voltage range of 5V, catering to various application requirements.
  • Software Programmable: Users can program the LTC1290CISW through software to select different modes of operation, such as single-ended or differential inputs, which enhances the adaptability of the system.
  • On-Chip Sample and Hold: The device features an on-chip sample and hold circuit that stabilizes the input signal during the conversion process, ensuring accurate and reliable data acquisition.

Applications

The LTC1290CISW is suitable for a diverse range of applications. It is particularly adept in scenarios requiring multiple input channels and where space is at a premium. Common applications include:

  • Industrial Monitoring Systems
  • Environmental Sensing
  • Medical Equipment
  • Portable Instrumentation
  • Data Logging Devices

Package and Quality

The LTC1290CISW is available in a 20-pin narrow SOIC package, which is ideal for space-constrained applications. Linear Technology ensures high-quality and reliability standards, making this product a reliable choice for critical and demanding applications.

With its combination of integration, functionality, and ease of use, the LTC1290CISW provides a compact and efficient solution for a wide array of data acquisition needs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $130.8271 $130.8271
2+ $126.4662 $252.9324
3+ $113.3835 $340.1505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess