EN
  • EN
  • DE

LTC1294DCSW

Part No LTC1294DCSW
Manufacturer Linear Technology
Description Single Chip 12-Bit Data Acquisition System
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207358-LTC1294DCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1294DCSW CAD Model

Description

Product Overview: LTC1294DCSW from Linear Technology

The LTC1294DCSW is a high-performance, single-chip data acquisition system that combines a 12-bit, serial input analog-to-digital converter (ADC) with microprocessor-compatible control logic. Manufactured by Linear Technology, a leader in analog integrated circuits, this device is designed to provide precise and rapid conversion of analog signals to digital data. It is an ideal choice for applications requiring a small form factor, low power consumption, and high accuracy.

Key Features

  • Resolution: 12-bit ADC offering fine-grain data representation.
  • Channels: 8-channel multiplexer with single-ended inputs, allowing for versatile signal acquisition.
  • Conversion Time: Fast conversion time ensures timely data processing, suitable for real-time applications.
  • Interface: Serial interface for easy connection to microprocessors and microcontrollers, simplifying system integration.
  • Power Efficiency: Low power consumption makes it suitable for battery-powered devices and portable applications.
  • Package: Compact 16-pin narrow SOIC package for space-saving PCB design.

Applications

The LTC1294DCSW is versatile and can be used in a variety of applications, including:

  • Industrial process control
  • Data acquisition systems
  • Portable instrumentation
  • Medical devices
  • Robotics

Technical Specifications

The device operates over a supply voltage range of 5V, which is standard for many digital systems, ensuring compatibility and easy integration. The analog inputs are software configurable, allowing for flexible use in a wide range of applications. The LTC1294DCSW also features automatic sleep mode, which significantly reduces power consumption when the device is not actively converting.

Reliability and Quality

Linear Technology is known for its commitment to quality, and the LTC1294DCSW is no exception. It is designed to meet rigorous industrial standards, ensuring reliable performance even in harsh environments. The device is also supported by Linear Technology's comprehensive technical documentation and customer support, providing engineers with the resources they need to successfully incorporate the LTC1294DCSW into their designs.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.7220 $80.1660
6+ $21.9258 $131.5548
9+ $21.2405 $191.1645
12+ $20.5553 $246.6636
15+ $19.8702 $298.0530
20+ $17.8146 $356.2920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 118 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess