Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207379-LTC1322CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1322CS CAD Model

Description

The LTC1322CS from Linear Technology is a high-speed, 5V-powered RS232 transceiver designed to meet the demands of extended range applications. This product is specifically engineered to provide reliable data communication over long distances or in electrically noisy environments. It is a perfect solution for industrial, networking, and telecom applications where robustness and reliability are critical.

Key Features

  • High-Speed Interface: Capable of data rates up to 120kbps, the LTC1322CS ensures swift and efficient data transmission.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection, this transceiver is robust against the effects of static electricity, ensuring the longevity and reliability of the device.
  • Low Power Shutdown Mode: Featuring a low power shutdown mode, the LTC1322CS conserves power when not in active use, making it an energy-efficient choice for battery-powered applications.
  • Flexible Power Supply: The device operates on a single 5V supply, simplifying power management within the system.
  • Dual Charge Pump: The onboard dual charge pump circuitry generates the necessary RS232 voltage levels from a single 5V supply, eliminating the need for additional power supplies.

Applications

  • Industrial Control Systems
  • Data Communication Equipment
  • Point of Sale Systems
  • Network Equipment
  • Telecommunications Infrastructure

Product Specifications

The LTC1322CS comes in a 16-pin narrow SO package, providing a compact footprint that is suitable for space-constrained applications. It is designed to interface with standard digital logic families, making integration into existing designs straightforward.

Reliability and Quality

As with all Linear Technology products, the LTC1322CS is manufactured to the highest standards, ensuring that it meets the rigorous requirements of industrial and commercial applications. With its combination of speed, power efficiency, and robust protection features, the LTC1322CS stands out as a reliable choice for any system requiring high-speed RS232 communication.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.3279 $71.6395
12+ $11.7562 $141.0744
18+ $11.3888 $204.9984
24+ $11.0215 $264.5160
31+ $10.6541 $330.2771
41+ $9.5519 $391.6279
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention