EN
  • EN
  • DE
  • IT

LTC1326CS8

Part No LTC1326CS8
Manufacturer Linear Technology
Description Micropower Precision Triple Supply Monitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207388-LTC1326CS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1326CS8 CAD Model

Description

Introducing the LTC1326CS8 Precision Triple Supply Monitor

The LTC1326CS8 from Linear Technology is a robust and precision triple supply monitor, meticulously designed to ensure the reliability and stability of your electronic systems. This advanced integrated circuit (IC) is engineered to monitor three voltage supplies simultaneously, making it an ideal solution for complex digital systems that require stringent power supply supervision. The LTC1326CS8 is housed in a compact 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features

  • Triple Voltage Monitoring: This device can monitor three different voltage thresholds, ensuring that all system voltages are within specified limits. It is perfect for applications that require multiple supply voltages to operate correctly.
  • Adjustable Reset Timeout: The LTC1326CS8 provides an adjustable reset timeout period, which can be set by an external capacitor. This feature allows designers to customize the reset de-bounce time according to their system requirements.
  • Precision Voltage Thresholds: With precision threshold accuracy, this monitor ensures that the monitored voltages are kept within tight tolerances, which is critical for the proper functioning of sensitive electronic components.
  • Low Power Consumption: The device is designed for low power operation, which is essential for battery-powered devices and applications where power efficiency is a priority.
  • Power Supply Glitch Immunity: The LTC1326CS8 is designed to be immune to short duration power supply glitches, thereby preventing false resets which can lead to system malfunctions.

Applications

The LTC1326CS8 is suitable for a wide range of applications, including:

  • Computers and Servers
  • Telecommunications Equipment
  • Portable/Battery-Powered Devices
  • Industrial Control Systems
  • Medical Equipment

Its ability to monitor multiple supplies and provide reliable reset signals makes it an essential component for systems that cannot afford any downtime due to power supply issues. The LTC1326CS8's combination of features ensures that your system remains operational and stable, safeguarding against data loss and hardware damage that can result from improper power supply levels.

With Linear Technology's reputation for high-quality power management solutions, the LTC1326CS8 is a trusted choice for engineers and designers looking to enhance the reliability of their electronic systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9237 $63.3896
16+ $7.4221 $118.7536
24+ $7.1714 $172.1136
34+ $6.6699 $226.7766
44+ $6.4192 $282.4448
55+ $6.1684 $339.2620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,465 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess