Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207411-LTC1344IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1344IG CAD Model

Description

Linear Technology LTC1344IG: High-Speed Transceiver for Multipoint Data Transmission

The LTC1344IG is a high-performance, half-duplex transceiver from Linear Technology, designed to facilitate robust and high-speed data communication in multipoint transmission systems. This integrated circuit is a critical component for applications requiring reliable data transfer over long distances or within electrically noisy environments. It is particularly well-suited for industrial control systems, networking equipment, and other applications where data integrity and transmission speed are paramount.

Key Features of LTC1344IG

  • High-Speed Operation: The LTC1344IG is capable of operating at data rates up to 20Mbps, making it suitable for high-speed data communication requirements.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver maintains low power dissipation, which is critical for energy-conscious applications.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, ensuring resilience against common static electricity damages.
  • Wide Operating Temperature Range: With an industrial temperature range of -40°C to 85°C, the LTC1344IG can reliably operate in extreme environmental conditions.
  • Fail-Safe Receiver: The transceiver features a fail-safe receiver that guarantees a logic-high output if the inputs are open or shorted, enhancing the reliability of the system.
  • Thermal Shutdown Protection: To prevent damage from overheating, the LTC1344IG includes thermal shutdown protection that disables the driver if the die temperature exceeds safe operating limits.

Package and Compliance

The LTC1344IG is offered in a 24-pin SSOP package, which allows for a compact design footprint. It is also compliant with industry standards, ensuring compatibility with a wide range of existing systems and protocols.

Applications

  • Industrial Control Networks
  • Building Automation
  • Network Equipment and Infrastructure
  • Data Acquisition Systems
  • Automotive Networks

With its combination of speed, efficiency, and robustness, the LTC1344IG from Linear Technology stands as a reliable solution for designers looking to implement high-speed multipoint data transmission systems with confidence in the integrity and consistency of their data communications.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention