The LTC1380CS is a high-performance 8-channel analog multiplexer from Linear Technology, designed to offer exceptional precision and versatility in a variety of applications. This device allows for the selection of one of eight single-ended inputs to a single output, making it an ideal solution for data acquisition systems, multipoint monitoring, and other situations where multiple analog signals need to be processed by a single analog-to-digital converter (ADC).
Key Features:
- Low On-Resistance: The LTC1380CS boasts a low on-resistance of typically 100 ohms, which ensures minimal signal attenuation and maintains signal integrity across the multiplexer.
- Single Supply Operation: This device can operate from a single 5V supply, simplifying power management in systems where dual supplies are impractical or unavailable.
- Low Crosstalk and Off Isolation: With its excellent crosstalk and off isolation characteristics, the LTC1380CS minimizes interference between channels, thereby preserving the quality of the transmitted signals.
- Break-Before-Make Switching: The multiplexer features break-before-make switching, which prevents shorting of adjacent channels during the transition, protecting the device and the system from potential damage.
- Serial Interface: It includes a serial interface, compatible with SPI and MICROWIRE protocols, allowing for easy integration into digital systems and reducing the number of I/O lines required for control.
Applications:
- Data Acquisition Systems
- Multipoint Monitoring
- Process Control Systems
- Instrumentation
- Automatic Test Equipment
The LTC1380CS is packaged in a compact 16-lead narrow SOIC, which is suitable for space-constrained applications. The combination of its low power dissipation, high-speed operation, and robust feature set makes the LTC1380CS a versatile choice for engineers and designers looking to maximize performance in their analog signal processing applications.