EN
  • EN
  • DE

LTC1043CS

Part No LTC1043CS
Manufacturer Linear Technology
Description Dual Precision Intrumentation Switched-Capacitor Building Block 
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207034-LTC1043CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1043CS CAD Model

Description

Product Overview: LTC1043CS from Linear Technology

The LTC1043CS is a versatile, dual-channel, precision switched capacitor building block from Linear Technology, designed for high-performance filtering and signal processing applications. This integrated circuit (IC) offers a unique combination of flexibility and precision, making it a suitable choice for a wide range of electronic designs.

Key Features

  • Dual Matched Switched Capacitor Networks: The LTC1043CS contains two independent switched capacitor sections, allowing for simultaneous processing of two separate signals or the implementation of complex filter topologies.
  • High Precision: With its precision design, the LTC1043CS ensures minimal signal distortion and excellent component matching, resulting in high accuracy for demanding applications.
  • Low Power Consumption: The device is engineered for low power operation, making it an excellent choice for battery-powered or energy-sensitive systems.
  • No External Components Required: The LTC1043CS operates without the need for external capacitors or resistors, simplifying the design and reducing the bill of materials.
  • Wide Operating Voltage Range: It supports a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
  • Flexible Clocking Options: The IC can be driven by an external clock or self-oscillate, providing design flexibility for different system clock architectures.

Applications

The LTC1043CS is ideal for use in precision filters, voltage-controlled oscillators, frequency doublers, phase-locked loops, and sample-and-hold circuits. Its dual-channel configuration and high accuracy make it particularly suitable for applications in:

  • Telecommunications
  • Medical Instrumentation
  • Test and Measurement Equipment
  • Analog Signal Processing
  • Battery-Powered Devices

Package and Quality

The LTC1043CS is available in a compact 16-pin narrow SOIC package, which is well-suited for space-constrained applications. Linear Technology ensures high-quality standards, providing reliability and performance that engineers can trust for their critical designs.

Overall, the LTC1043CS from Linear Technology is a high-performance solution that offers design engineers the precision and versatility required for advanced analog circuitry.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7677 $55.0708
9+ $11.2966 $101.6694
14+ $10.9436 $153.2104
19+ $10.5906 $201.2214
25+ $10.2376 $255.9400
33+ $9.1785 $302.8905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess