Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207372-LTC1314CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1314CS CAD Model

Description

The LTC1314CS from Linear Technology is a versatile and robust integrated circuit designed to facilitate communication in industrial and commercial applications. This high-performance transceiver is capable of interfacing with both RS232 and RS485 protocols, making it an ideal choice for systems that require flexible communication capabilities.

Key Features:

  • Dual Protocol Support: The LTC1314CS supports both RS232 and RS485 communication standards, allowing for easy integration into various system architectures without the need for multiple separate transceivers.
  • High Data Rates: This transceiver is capable of achieving data rates up to 120kbps in RS485 mode and up to 120kbps in RS232 mode, ensuring efficient data transmission for time-sensitive applications.
  • Low Power Consumption: Designed for energy-efficient operation, the LTC1314CS consumes minimal power, making it suitable for battery-operated or power-conscious systems.
  • Automatic Polarity Correction: The device includes an automatic polarity correction feature for RS485, which simplifies the design and reduces the risk of communication errors due to incorrect wiring.
  • Thermal Shutdown: To protect against overheating, the LTC1314CS is equipped with a thermal shutdown mechanism that disables the driver outputs when the chip temperature exceeds safe operating limits.

Applications:

The LTC1314CS is widely used in a range of applications where reliable data communication is essential. Its ability to switch between RS232 and RS485 protocols makes it particularly useful in:

  • Industrial Control Systems
  • Networking Equipment
  • Point of Sale (POS) Systems
  • Data Acquisition Systems
  • Security Systems

Package and Availability:

The LTC1314CS is available in a compact 16-pin narrow SOIC package, which is suitable for space-constrained applications. Its robust design ensures reliable operation even in harsh environments, making it a trusted component for a wide array of electronic systems. Check with authorized distributors for availability and pricing information.

Conclusion:

Linear Technology's LTC1314CS transceiver provides a reliable, high-speed interface for RS232 and RS485 communications. With its dual-protocol support, low power consumption, and built-in safety features, it stands out as a smart choice for designers looking to enhance the communication capabilities of their systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.9423 $64.7115
11+ $10.6193 $116.8123
17+ $10.2874 $174.8858
23+ $9.9556 $228.9788
30+ $9.6237 $288.7110
39+ $8.6283 $336.5037
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,751 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention