EN
  • EN
  • DE
  • IT

LTC1385IG

Part No LTC1385IG
Manufacturer Linear Technology
Description 3.3V Low Power EIA/TIA-562 Transceiver
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207442-LTC1385IG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1385IG CAD Model

Description

Linear Technology LTC1385IG Product Overview

The LTC1385IG is a highly versatile and robust transceiver from Linear Technology, designed for RS485/RS422 communication protocols. This integrated circuit is engineered to provide reliable data transmission in harsh industrial environments, where noise immunity and long-distance communication are critical. The LTC1385IG is a perfect choice for applications such as factory automation, building automation, and networked industrial control systems.

Key Features

  • Single 5V Supply: The LTC1385IG operates from a single 5V supply, making it compatible with a wide range of industrial applications and simplifying power supply design.
  • High Speed Operation: With the capability to support up to 2.5Mbps data rates, this transceiver is suitable for high-speed data communication requirements.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces the supply current to 10µA, providing energy efficiency for power-sensitive applications.
  • Driver and Receiver Enable: Separate enable pins for the driver and receiver give additional control over the transceiver's operation, allowing for selective participation in bus communication.
  • Thermal Shutdown Protection: The device incorporates thermal shutdown protection to prevent damage from overheating, ensuring reliability and longevity.
  • Robust ESD Protection: The LTC1385IG is designed with ESD protection on the transceiver inputs and outputs, safeguarding the device against electrostatic discharges.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that guarantees a known output if the inputs are open or shorted, enhancing the safety of the communication system.

Package and Temperature Range

The LTC1385IG is available in a 14-pin narrow SSOP package, providing a compact footprint for space-constrained applications. It is designed to operate over the industrial temperature range of -40°C to 85°C, ensuring consistent performance even in extreme conditions.

Applications

  • Industrial Control Systems
  • Factory Automation
  • Building Management Systems
  • Networked Instrumentation
  • Fieldbus Networks

Overall, the LTC1385IG from Linear Technology is an exceptional RS485/RS422 transceiver solution that offers a combination of performance, reliability, and versatility, making it an excellent choice for a wide array of industrial communication applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8751 $58.5012
28+ $4.0001 $112.0028
44+ $3.8751 $170.5044
60+ $3.7501 $225.0060
78+ $3.6251 $282.7578
104+ $3.2501 $338.0104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess