LTC1380IS - 8-Channel Multiplexer from Linear Technology
The LTC1380IS is a highly versatile 8-channel analog multiplexer from Linear Technology, designed to cater to a wide array of applications requiring efficient channel switching. This advanced multiplexer is part of the LTC1380 series, renowned for their precision and reliability in handling analog signals in complex electronic systems.
Key Features:
- Multiple Channels: The LTC1380IS offers 8 single-ended channels that can be configured as 4 differential pairs, providing flexibility for various signal routing needs.
- Low On-Resistance: With a typical on-resistance of just 100 ohms, this multiplexer ensures minimal signal attenuation, preserving signal integrity across connections.
- Single Supply Operation: It operates on a single 5V supply, simplifying power management in systems where dual supplies are impractical or unavailable.
- Low Power Consumption: The device features a low power shutdown mode, which significantly reduces power consumption when the multiplexer is not in active use.
- Software-Selectable: The LTC1380IS can be controlled via a 3-wire serial interface, making it easy to integrate into microcontroller-based systems for dynamic channel selection.
- High-Speed Operation: This multiplexer is capable of fast switching speeds, enabling quick channel changes without significant delay.
Applications:
The LTC1380IS is ideal for a multitude of applications, including but not limited to:
- Data Acquisition Systems
- Communication Systems
- Test Equipment
- Signal Routing
- Battery-Powered Devices
Product Specifications:
The LTC1380IS is offered in a compact 16-pin narrow SOIC package, ensuring a small footprint on the PCB. Its operational temperature range spans from -40°C to 85°C, allowing for reliable performance in a variety of environmental conditions.
Conclusion:
Whether you need to manage multiple signal paths in a data acquisition system or simply require a reliable switching solution for your electronic design, the LTC1380IS by Linear Technology stands out as a robust and flexible multiplexer choice. Its combination of low on-resistance, single-supply operation, and software controllability makes it a valuable component for designers looking to optimize their signal routing with precision and ease.