Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207454-LTC1391IS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1391IS CAD Model

Description

Linear Technology LTC1391IS Multiplexer

The LTC1391IS is a high-performance CMOS 8-to-1 analog multiplexer from Linear Technology, designed for precision data acquisition systems and signal switching applications. This versatile integrated circuit allows for seamless selection of one of eight inputs to a single output, making it an ideal choice for designers looking to minimize channel count and enhance system flexibility.

Key Features:

  • Low On-Resistance: The LTC1391IS boasts a low on-resistance of typically 125 ohms, ensuring minimal signal attenuation and distortion when the switch is closed, providing a clear path for analog signals.
  • Single Supply Operation: This multiplexer operates from a single 5V supply, simplifying the power supply design and reducing the overall power consumption of the system.
  • Dual Supply Capability: For applications requiring a broader signal range, the LTC1391IS can also be powered by dual supplies ranging from ±4.5V to ±5.5V, accommodating a wide variety of input signal levels.
  • Low Power Consumption: With a quiescent current of just 10µA, the LTC1391IS is optimized for low-power applications, making it an excellent choice for battery-powered devices and energy-efficient systems.
  • Break-Before-Make Switching: The device features break-before-make switching, which prevents momentary shorting of channels during the transition, thus protecting the device and the system from potential damage.
  • ESD Protection: The inputs are designed to withstand electrostatic discharge events, enhancing the robustness and reliability of the multiplexer in harsh environments.

Applications:

The LTC1391IS is suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Test Equipment
  • Process Control
  • Battery-Powered Systems
  • Communication Systems

The LTC1391IS is available in a compact 16-pin narrow SOIC package, ensuring a small footprint on the PCB and making it an excellent choice for space-constrained applications. Its robust design, combined with Linear Technology's commitment to high-quality components, makes the LTC1391IS a reliable and efficient solution for your analog multiplexing needs.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.1591 $66.4773
6+ $18.1819 $109.0914
9+ $17.6137 $158.5233
12+ $17.0455 $204.5460
16+ $16.4773 $263.6368
21+ $14.7728 $310.2288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,314 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention