EN
  • EN
  • DE

LTC1316CS8

Part No LTC1316CS8
Manufacturer Linear Technology
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 95649-LTC1316CS8
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1316CS8 CAD Model

Description

Product Overview: LTC1316CS8 by Linear Technology

The LTC1316CS8 is a versatile and high-performance CMOS Rail-to-Rail Sampling 8-Channel Multiplexer from Linear Technology, designed for use in a wide range of data acquisition systems, instrumentation, and process control applications. This precision multiplexer allows for the connection of eight input channels to a single output, facilitating the design of complex monitoring systems without the need for multiple components.

Key Features

  • Wide Input Range: The LTC1316CS8 offers a rail-to-rail input range, which means it can process signals from ground to the supply voltage, providing designers with greater flexibility in signal conditioning.
  • Low Power Consumption: With its CMOS technology, this multiplexer is designed for low power consumption, making it ideal for battery-powered and portable applications.
  • High-Speed Operation: The device features a fast channel-to-channel switching time, ensuring quick data acquisition and processing in time-sensitive applications.
  • Break-Before-Make Switching: This functionality prevents momentary shorting of channels during switching, thereby protecting the integrity of the signals being processed.
  • Single Supply Operation: The LTC1316CS8 can operate from a single 5V supply, simplifying power supply design and reducing system complexity.
  • Robust Package: Housed in a compact 8-lead SOIC package, the LTC1316CS8 is designed to save space on printed circuit boards, while still providing robust performance in harsh environments.

Applications

The LTC1316CS8 is suitable for a variety of applications where multiple signal sources need to be connected to a single data acquisition system. Some common applications include:

  • Process Control Systems
  • Data Acquisition Systems
  • Test Equipment
  • Medical Instrumentation
  • Industrial Monitoring

Overall, the LTC1316CS8 from Linear Technology is a reliable and efficient solution for designers looking to streamline their data acquisition and signal processing systems with a high-quality multiplexer.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $6.0684
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9196 $62.2764
21+ $5.6780 $119.2380
32+ $5.5001 $176.0032
44+ $5.3234 $234.2296
57+ $5.1455 $293.2935
76+ $4.6131 $350.5956
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess