EN
  • EN
  • DE
  • IT

LTC1326IMS8#PBF

Part No LTC1326IMS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Supervisors
Description IC MONITOR TRPL SPPLY PREC 8MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Multi-Voltage Supervisor
Number of Voltages Monitored 3
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 3.118V, 4.725V, Adj
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MSOP
Win Source Part Number 1060575-LTC1326IMS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1326IMS8#PBF CAD Model

Description

The LTC1326IMS8#PBF is a state-of-the-art triple supply monitor designed by Linear Technology, now part of Analog Devices, to ensure the reliability and stability of electronic systems. This precision integrated circuit is tailored to monitor three voltage supplies simultaneously, offering a compact and efficient solution for power management in a variety of applications.

Key Features:

  • Triple Voltage Monitoring: The device is capable of monitoring a 5V supply and two adjustable voltage thresholds, making it versatile for different system requirements.
  • High Accuracy: It offers a precision threshold accuracy of ±1.5% over the entire operating temperature range, ensuring reliable operation under varying conditions.
  • Low Power Consumption: With a quiescent current of just 30μA, the LTC1326IMS8#PBF is an energy-efficient choice for battery-powered applications.
  • Adjustable Reset Timeout: The reset timeout period is adjustable using an external capacitor, providing flexibility to match system requirements.
  • Multiple Output Options: It features both active low and active high reset outputs, catering to different logic level needs.
  • Guaranteed Reset: A guaranteed power-on reset for both outputs down to 1V ensures proper system reset upon power-up.
  • Compact Package: The device is available in an 8-lead MSOP package, suitable for space-constrained applications.

Applications:

The LTC1326IMS8#PBF is ideal for use in systems that require reliable voltage monitoring to prevent data corruption, ensure proper system startup, and maintain operational integrity. It is commonly used in:

  • Microprocessor Systems
  • Portable and Battery-Powered Equipment
  • Industrial and Automotive Electronics
  • Communication Systems
  • Data Storage Devices

Product Quality and Support:

Linear Technology is renowned for its high-quality products and the LTC1326IMS8#PBF is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and performance. Technical support and comprehensive documentation are available to assist with integration and troubleshooting.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL 8UMAX
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1305
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL TSOT23-8
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.7872
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Lowest to $0.5910
Microchip Technology
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Open Drain or Open Collector 1 Channel 3-SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.8896

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.7053 $59.1159
7+ $16.1684 $113.1788
11+ $15.6632 $172.2952
15+ $15.1580 $227.3700
20+ $14.6527 $293.0540
26+ $13.1369 $341.5594
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 860 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess