EN
  • EN
  • DE
  • IT

LTC1334CSW

Part No LTC1334CSW
Manufacturer Linear Technology
Description Single 5V RS232/RS485 Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207399-LTC1334CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1334CSW CAD Model

Description

The LTC1334CSW from Linear Technology is a versatile and high-performing multi-protocol transceiver designed to cater to a variety of digital communication standards. This integrated circuit is adept at handling both RS232 and RS485/RS422 communication protocols, making it a flexible choice for systems that require interfacing with different types of serial devices.

Key Features

  • Multi-Protocol Support: The LTC1334CSW seamlessly switches between RS232 and RS485/RS422 modes, offering a dual-protocol interface that is ideal for complex communication systems.
  • High-Speed Operation: With the capability to support data rates up to 1Mbps for RS485/RS422 and 120kbps for RS232, this transceiver ensures efficient and fast data transmission.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1334CSW operates with a low supply current, making it suitable for power-sensitive applications.
  • Integrated Protection: The device features robust electrostatic discharge (ESD) protection, ensuring reliability and longevity even in harsh electrical environments.
  • Wide Operating Temperature Range: It is built to perform reliably across a broad temperature range, making it fit for industrial applications.

Applications

The LTC1334CSW is a prime choice for a myriad of applications that require reliable serial communication. It is commonly used in:

  • Industrial control systems
  • Networked devices
  • Data acquisition systems
  • Point of sale terminals
  • Factory automation equipment

Package and Quality

The LTC1334CSW is available in a wide body, 28-lead SOIC package that is designed for surface mount technology (SMT). Linear Technology ensures that each device meets rigorous quality standards, providing dependable performance for critical and demanding applications.

Conclusion

With its dual-protocol capability, high-speed data transfer, and robust design, the LTC1334CSW from Linear Technology stands out as a comprehensive solution for serial communication needs. Its integration of multiple interfaces within a single chip offers designers a compact, efficient, and cost-effective component for their system designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess