EN
  • EN
  • DE
  • IT

LTC1343CGW

Part No LTC1343CGW
Manufacturer Linear Technology
Description Software-Selectable Multiprotocol Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207407-LTC1343CGW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1343CGW CAD Model

Description

Linear Technology LTC1343CGW Product Overview

The LTC1343CGW is a high-performance cable transceiver from Linear Technology, designed to facilitate robust serial data communication over long distances. This integrated circuit is specifically engineered to provide reliable interface solutions for industrial, networking, and telecommunications applications where signal integrity and system reliability are paramount.

Key Features

  • High-Speed Interface: Capable of supporting data rates up to 20Mbps, the LTC1343CGW is ideal for high-speed data transmission requirements.
  • Extended Temperature Range: With an operating temperature range of -40°C to 85°C, it ensures consistent performance across various environmental conditions.
  • Integrated Charge Pump: The device includes an on-chip charge pump circuitry, eliminating the need for multiple power supplies and simplifying power management.
  • Low Power Shutdown: It features a low power shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
  • Robust ESD Protection: The LTC1343CGW comes with built-in electrostatic discharge (ESD) protection, enhancing its durability and lifespan in harsh electrical environments.

Applications

The versatile nature of the LTC1343CGW makes it suitable for a wide range of applications, including:

  • Industrial control systems
  • Network equipment such as routers and switches
  • Point of Sale (POS) terminals
  • Telecommunication infrastructure
  • Data acquisition systems

Package and Reliability

The LTC1343CGW is offered in a compact 36-pin SSOP package, providing a space-saving solution for designs where board real estate is at a premium. Linear Technology's commitment to high-quality manufacturing ensures that the LTC1343CGW meets stringent reliability standards, making it a trusted choice for mission-critical systems.

In summary, the LTC1343CGW from Linear Technology is a sophisticated cable transceiver that offers high-speed data transfer capabilities, robust protection features, and a design optimized for challenging environments. Its combination of performance, reliability, and versatility makes it an excellent choice for designers looking to enhance their communication systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $6.3549 $69.9039
25+ $5.2143 $130.3575
39+ $5.0514 $197.0046
53+ $4.8885 $259.0905
69+ $4.7254 $326.0526
92+ $4.2365 $389.7580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess