EN
  • EN
  • DE

LTC1346ACSW

Part No LTC1346ACSW
Manufacturer Linear Technology
Description 10Mbps DCE/DTE V.35 Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207415-LTC1346ACSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1346ACSW CAD Model

Description

Introducing the LTC1346ACSW from Linear Technology

The LTC1346ACSW is a versatile and high-performing RS485/RS422 transceiver designed to facilitate robust communication in demanding industrial environments. Manufactured by Linear Technology, a leader in analog integrated circuits, this transceiver is engineered to provide reliable data transmission with its advanced features and specifications.

Key Features of the LTC1346ACSW

  • High-Speed Operation: The LTC1346ACSW is capable of data rates up to 5Mbps, making it suitable for high-speed communication applications that require quick data transfer.
  • Differential Interface: It supports RS485 and RS422 differential communication standards, ensuring compatibility with a wide range of industrial devices and networks.
  • Enhanced ESD Protection: The device is equipped with robust electrostatic discharge (ESD) protection, safeguarding the transceiver against the damaging effects of static electricity.
  • Single 5V Supply: Operating from a single 5V supply, the LTC1346ACSW is designed for simplicity and ease of integration into existing systems.
  • Low Power Shutdown Mode: It features a low power shutdown mode that significantly reduces power consumption when the transceiver is not in active use.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, preventing potential damage from overheating.

Applications

The LTC1346ACSW is ideal for a variety of applications where reliable and efficient communication is critical. These include industrial control systems, factory automation, data acquisition systems, and networked devices in harsh environments.

Package and Quality

Enclosed in a compact 20-pin SW package, the LTC1346ACSW is designed to occupy minimal board space while providing maximum functionality. Linear Technology's commitment to quality means that each transceiver is rigorously tested to meet stringent performance criteria, ensuring dependable operation in your applications.

With its combination of speed, robustness, and reliability, the LTC1346ACSW from Linear Technology stands out as a superior choice for designers looking to enhance their communication systems. Its advanced features and proven performance make it a valuable component in any industrial communication design.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0578 $52.2312
10+ $10.7141 $107.1410
15+ $10.3793 $155.6895
20+ $10.0445 $200.8900
26+ $9.7097 $252.4522
35+ $8.7052 $304.6820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess