EN
  • EN
  • DE

LTC1375CS8

Part No LTC1375CS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980998-LTC1375CS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC1375CS8 CAD Model

Description

Product Overview: LTC1375CS8

The LTC1375CS8 is a high-efficiency synchronous buck regulator from Linear Technology, designed to provide a compact and efficient power management solution for a variety of applications. This integrated circuit is housed in an 8-lead SO package, offering a space-saving footprint for designs where board space is at a premium.

Key Features

  • High Efficiency: The LTC1375CS8 features a synchronous rectification topology which significantly improves efficiency, especially at higher load currents, by replacing the diode with a low on-resistance MOSFET.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 3.5V to 20V, making it suitable for a variety of supply sources, including lithium-ion batteries, industrial supplies, and automotive power systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, providing flexibility to power a broad range of devices.
  • High Switching Frequency: With a switching frequency up to 500kHz, the LTC1375CS8 allows for the use of smaller, low-cost capacitors and inductors, further reducing the overall solution size and cost.
  • Burst Mode® Operation: Its Burst Mode operation ensures high efficiency at low output currents, which is essential for extending battery life in portable applications.
  • Short-Circuit Protection: The device incorporates overcurrent and short-circuit protection, enhancing the reliability and robustness of the end application.

Applications

The LTC1375CS8 is versatile and can be used in a multitude of applications, including:

  • Portable electronics
  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Distributed power systems

Conclusion

The LTC1375CS8 by Linear Technology stands out as a high-performance, feature-rich synchronous buck regulator. Its high efficiency, adjustable output voltage, and compact size make it an excellent choice for designers looking to optimize power management in space-constrained and power-sensitive applications. The inclusion of protection features and a wide input voltage range further underscores its versatility and reliability, making it a valuable component in any power regulation design.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess