EN
  • EN
  • DE

LTC1403CMSE-1

Part No LTC1403CMSE-1
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 2.8Msps Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207468-LTC1403CMSE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1403CMSE-1 CAD Model

Description

The LTC1403CMSE-1 is a state-of-the-art analog-to-digital converter (ADC) designed by Linear Technology, a leader in the design, manufacture, and marketing of high-performance analog integrated circuits. This product stands out for its high-speed performance and low power consumption, making it an ideal choice for a wide range of data acquisition systems, portable instrumentation, and medical devices where power efficiency and precision are critical.

Key Features

  • Resolution: The LTC1403CMSE-1 offers a 14-bit resolution, ensuring high precision in digital representation of the analog input signal.
  • Sampling Rate: With a maximum sampling rate of 2.8Msps (mega samples per second), this ADC is capable of converting analog signals with high fidelity at a rapid pace, which is essential for capturing fast transient events.
  • Low Power Consumption: It operates with a power dissipation of just 33mW at the full sampling rate, which is remarkably low for its performance level, thus conserving battery life in portable applications.
  • No Pipeline Delay: The LTC1403CMSE-1 features a no latency output, meaning there is no pipeline delay, which is a crucial attribute for control loop and real-time applications.
  • Single 5V Supply: This ADC operates on a single 5V supply, simplifying the power supply design and reducing the overall system complexity.
  • Small Package: Housed in a compact 10-lead MSOP package, the LTC1403CMSE-1 saves valuable board space in space-constrained applications.

Applications

The LTC1403CMSE-1 is versatile and can be used in various applications, including:

  • Medical Imaging Systems
  • Portable Instrumentation
  • Data Acquisition Systems
  • Digital Signal Processing
  • Industrial Process Control

Conclusion

In summary, the LTC1403CMSE-1 from Linear Technology is a high-performance ADC that offers a perfect blend of speed, precision, and power efficiency. Its robust feature set and compact design make it an excellent choice for engineers looking for a reliable solution to their high-speed precision conversion needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess