EN
  • EN
  • DE

LTC1407AIMSE-1

Part No LTC1407AIMSE-1
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3Msps Simultaneous Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207478-LTC1407AIMSE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1407AIMSE-1 CAD Model

Description

Linear Technology LTC1407AIMSE-1 Dual 14-Bit, 3Msps ADC

The LTC1407AIMSE-1 is a high-performance, dual 14-bit analog-to-digital converter (ADC) from Linear Technology, designed to deliver precision and speed for a wide range of applications. This ADC is capable of sampling at rates up to 3 megasamples per second (Msps), providing the rapid data acquisition required for advanced digital signal processing.

Enclosed in a compact 10-lead MSOP package, the LTC1407AIMSE-1 integrates two ADCs in a single chip, making it an excellent choice for space-constrained applications that require dual-channel data acquisition. This feature is particularly useful in applications such as medical imaging, telecommunications, and industrial process control where simultaneous sampling of multiple signals is crucial.

The device operates from a single 3.3V supply, minimizing power consumption and making it suitable for portable and battery-powered equipment. The LTC1407AIMSE-1 also features a shutdown mode that reduces power usage further when the ADC is not in active conversion.

With its differential inputs, the LTC1407AIMSE-1 offers excellent noise rejection and a wide input common-mode range, which is essential for accurate signal processing in noisy environments. The ADCs have an input range of ±1.25V, and the device includes a reference buffer, reducing the need for external components and simplifying the design process.

Data output from the LTC1407AIMSE-1 is provided via a flexible serial interface that can be easily connected to most digital signal processors (DSPs) and microcontrollers. The high-speed SPI-compatible serial interface ensures that the high throughput of the ADC can be maintained without bottlenecks in data communication.

Overall, the LTC1407AIMSE-1 ADC from Linear Technology stands out for its dual-channel configuration, high sampling rate, and low power consumption, making it a versatile choice for engineers seeking a reliable and efficient solution for their high-speed data acquisition needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8214 $69.6428
4+ $28.5715 $114.2860
6+ $27.6786 $166.0716
8+ $26.7857 $214.2856
10+ $25.8929 $258.9290
13+ $23.2143 $301.7859
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 798 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess