EN
  • EN
  • DE

LTC1272-8CCSW

Part No LTC1272-8CCSW
Manufacturer Linear Technology
Description 12-Bit, 3μs, 250kHz Sampling A/D Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207292-LTC1272-8CCSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1272-8CCSW CAD Model

Description

LTC1272-8CCSW - High-Speed 12-Bit A/D Converter

The LTC1272-8CCSW is a high-performance 12-bit analog-to-digital converter (ADC) from Linear Technology, designed to offer top-notch data acquisition capabilities in a variety of demanding applications. This ADC is well-suited for situations requiring high speed, precision, and power efficiency, making it an excellent choice for medical imaging, industrial control systems, and high-speed data acquisition systems.

Key Features:

  • Resolution: The LTC1272-8CCSW boasts a 12-bit resolution, ensuring fine detail and accuracy in the digital representation of analog signals.
  • Sampling Rate: With a fast sampling rate of up to 3Msps (Mega samples per second), this ADC is capable of converting analog inputs to digital outputs with minimal delay, making it suitable for high-speed applications.
  • Input Range: It operates with a ±10V differential input range, which provides the flexibility to handle a wide range of signal amplitudes.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1272-8CCSW consumes minimal power, which is critical for portable and battery-operated devices.
  • Interface: The device includes a parallel interface, facilitating easy integration with most microprocessors and digital systems.
  • Package: Packaged in a compact 28-pin SW package, the LTC1272-8CCSW is designed to fit into space-constrained applications without compromising performance.

Performance Advantages:

The LTC1272-8CCSW stands out for its ability to deliver high-speed data conversion without sacrificing accuracy or power efficiency. Its robust design ensures reliable performance even in harsh industrial environments. The onboard Sample/Hold circuitry maintains signal integrity, capturing precise snapshots of the analog signal for accurate conversion.

Applications:

With its versatile features, the LTC1272-8CCSW is ideal for a broad range of applications. It is particularly well-suited for:

  • Medical Imaging Systems
  • Industrial Process Control
  • Data Acquisition Systems
  • Instrumentation
  • High-speed Signal Processing

The LTC1272-8CCSW from Linear Technology represents a perfect blend of speed, precision, and efficiency, making it a top choice for professionals seeking a reliable ADC solution.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess