EN
  • EN
  • DE

LTC1407IMSE-1

Part No LTC1407IMSE-1
Manufacturer Linear Technology
Description Serial 12-Bit/14-Bit, 3Msps Simultaneous Sampling ADCs with Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207482-LTC1407IMSE-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1407IMSE-1 CAD Model

Description

Product Overview: LTC1407IMSE-1

The LTC1407IMSE-1 is a high-performance, dual 14-bit analog-to-digital converter (ADC) designed by Linear Technology, now part of Analog Devices. This advanced ADC component is tailored for applications that demand high accuracy and speed, making it an ideal choice for communication systems, medical imaging, and industrial data acquisition systems.

Key Features

  • Resolution: The LTC1407IMSE-1 boasts a 14-bit resolution, providing precise digital representations of analog signals.
  • Sampling Rate: With a sampling rate of up to 3Msps (mega samples per second), this ADC is well-suited for high-speed applications that require rapid data acquisition.
  • Dual Channel: It features two simultaneously sampling ADCs, allowing for the capture of two analog inputs at the same time, which is critical for synchronized measurements.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption that is essential for portable and battery-powered devices.
  • Small Package: The LTC1407IMSE-1 is available in a compact 10-lead MSOP package, making it suitable for space-constrained applications.
  • Input Range: It offers a flexible input range, accommodating various signal amplitudes for versatile application use.
  • Interface: The device includes a serial interface for communication with microprocessors and DSPs, facilitating easy integration into digital systems.

Applications

The LTC1407IMSE-1's high-speed and precision characteristics make it an excellent choice for a wide array of applications. It is particularly useful in:

  • Communication Systems: For processing analog signals in high-speed data communication equipment.
  • Medical Imaging: Where precise and quick data conversion is necessary for creating detailed images.
  • Industrial Data Acquisition: Offering accurate and fast conversion of sensor data for monitoring and control systems.

Reliability and Quality

Linear Technology is renowned for its commitment to quality and reliability, and the LTC1407IMSE-1 is no exception. It is designed to meet stringent industry standards, ensuring consistent performance and durability across various environmental conditions.

Overall, the LTC1407IMSE-1 from Linear Technology is a versatile and reliable ADC solution that meets the needs of demanding high-speed and high-precision applications.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5578 $50.1358
27+ $3.7398 $100.9746
42+ $3.6229 $152.1618
58+ $3.5060 $203.3480
74+ $3.3892 $250.8008
99+ $3.0386 $300.8214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess