EN
  • EN
  • DE

LTC1418CG

Part No LTC1418CG
Manufacturer Linear Technology
Description Low Power, 14-Bit, 200ksps ADC with Serial and Parallel I/O
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207506-LTC1418CG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1418CG CAD Model

Description

LTC1418CG: High-Performance Analog-to-Digital Converter

The LTC1418CG is a state-of-the-art analog-to-digital converter (ADC) designed and manufactured by Linear Technology, now part of Analog Devices. This high-speed ADC is well-suited for applications requiring fast and accurate digital representations of analog signals. It is an ideal choice for data acquisition systems, medical instrumentation, industrial control, and communication systems that demand high precision and reliability.

Key Features

  • Resolution: The LTC1418CG offers a 14-bit resolution, providing fine detail in the digital output for complex analog signals.
  • Sampling Rate: With a sampling rate of up to 5Msps (mega samples per second), this ADC is capable of converting high-frequency signals without significant latency, making it suitable for real-time applications.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a low power consumption, which is critical for battery-powered or energy-sensitive applications.
  • No Missing Codes: Guaranteed no missing codes over temperature, the LTC1418CG ensures accuracy and consistency in its digital conversion process.
  • Input Range: It features a 0V to 5V unipolar input range, which simplifies the interface with a wide range of sensors and input signals.
  • Interface: The device includes a parallel interface, which facilitates easy integration with microcontrollers and digital signal processors (DSPs).
  • Package: The LTC1418CG is available in a 28-pin SSOP package, which is compact and suitable for space-constrained applications.

Performance and Quality

The LTC1418CG is designed for performance-critical applications. It maintains a high level of accuracy even under variable operating conditions. The robust design ensures that the ADC performs consistently across its entire operating temperature range. Linear Technology's commitment to quality means that each LTC1418CG is rigorously tested to meet stringent specifications, ensuring reliability for the end-user.

Applications

This ADC can be integrated into a multitude of systems where precision data conversion is paramount. It is particularly well-suited for:

  • High-speed data acquisition systems
  • Medical imaging devices
  • Industrial process control equipment
  • Communication infrastructure

With its combination of speed, precision, and low power consumption, the LTC1418CG from Linear Technology is an excellent choice for designers looking to enhance the performance and efficiency of their digital conversion systems.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess