EN
  • EN
  • DE

LTC1421CG-2.5#TR

Part No LTC1421CG-2.5#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0015
Reference case SSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 719151-LTC1421CG-2.5#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1421CG-2.5#TR CAD Model

Description

Overview of LTC1421CG-2.5#TR

The LTC1421CG-2.5#TR is a high-performance, hot swappable controller IC from Linear Technology, designed to allow safe board insertion and removal from a live backplane. This integrated circuit provides a complete solution to protect the electronic system against the potential damages caused by the inrush currents and the resulting glitches that can occur during the insertion or removal of boards.

Key Features

  • Voltage Range: The LTC1421CG-2.5#TR operates at a fixed voltage of 2.5V, making it ideal for low voltage applications where precision is crucial.
  • Electronic Circuit Breaker: This device integrates an electronic circuit breaker function to limit the inrush current during hot swapping, ensuring that the power supply and other components on the backplane are not affected by the sudden changes in load.
  • Adjustable Current Limit: The current limit threshold is adjustable, allowing for a customizable protection level based on the specific requirements of the application.
  • Under Voltage Lockout (UVLO): It features an under voltage lockout to ensure that the power supply is stable and within specifications before allowing the board to power up.
  • Overcurrent Fault Protection: The LTC1421CG-2.5#TR provides overcurrent fault protection with a programmable timer to prevent prolonged faults that could damage the system.
  • Thermal Protection: The device includes thermal protection to safeguard against overheating conditions, which can arise during high current operations.

Applications

The LTC1421CG-2.5#TR is suitable for a wide range of applications, particularly in systems where hot swap functionality is essential. This includes servers, RAID systems, telecom equipment, and other industrial applications where maintenance or upgrades need to be performed without disrupting the operation of the entire system.

Packaging and Quality

This controller is available in a compact, surface-mount SSOP-16 package, designated by the '#TR' suffix, indicating tape and reel packaging suitable for automated assembly processes. Linear Technology ensures high-quality standards, making the LTC1421CG-2.5#TR a reliable choice for critical applications where performance and durability are paramount.

With its robust feature set and protection mechanisms, the LTC1421CG-2.5#TR is an excellent choice for designers looking to incorporate hot swap capabilities with a high degree of safety and control.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2961 $58.3688
20+ $5.9865 $119.7300
30+ $5.7995 $173.9850
42+ $5.6124 $235.7208
54+ $5.4253 $292.9662
72+ $4.8641 $350.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,240 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess