EN
  • EN
  • DE

LTC1422IS8

Part No LTC1422IS8
Manufacturer Linear Technology
Description Hot Swap Controller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207518-LTC1422IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1422IS8 CAD Model

Description

LTC1422IS8 Hot Swap Controller from Linear Technology

The LTC1422IS8 is a sophisticated hot swap controller designed by Linear Technology, which enables safe board insertion and removal from a live backplane. This integrated circuit is housed in a compact SO-8 package, making it a space-efficient solution for managing power distribution in high-availability systems.

One of the key features of the LTC1422IS8 is its ability to control the inrush current during the insertion of electronic boards, thereby preventing glitches on the power supply rail and protecting both the card and the backplane from the effects of large transient currents. It achieves this through an adjustable electronic circuit breaker which limits the amount of current that can flow during the initial connection phase.

The LTC1422IS8 operates over a wide supply voltage range, typically from 4.5V to 16.5V, which makes it versatile for various applications. It also includes overcurrent and thermal protection features that safeguard the system against potentially damaging conditions. The overcurrent protection is user-configurable, allowing for precise control over the trip point, while the thermal protection is automatic, providing an additional layer of safety.

Another notable characteristic of the LTC1422IS8 is its undervoltage lockout (UVLO) feature, which ensures that the controller remains off until the supply voltage reaches a safe operating level. This feature is critical for preventing malfunctioning of electronic components due to insufficient supply voltages.

The LTC1422IS8 also offers a status output that can be used to signal a microcontroller or other monitoring device in the event of a fault condition. This allows for intelligent system management and can help to minimize downtime by quickly identifying and responding to issues.

In summary, the LTC1422IS8 from Linear Technology is a highly reliable and feature-rich hot swap controller that is ideal for managing power distribution in systems where uptime is critical. Its comprehensive protection features and compact size make it a valuable component for any high-availability electronic system.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7380 $61.5940
30+ $3.8877 $116.6310
47+ $3.7662 $177.0114
64+ $3.6447 $233.2608
82+ $3.5232 $288.9024
110+ $3.1587 $347.4570
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess