EN
  • EN
  • DE

LTC1450LCG

Part No LTC1450LCG
Manufacturer Linear Technology
Description Parallel Input, 12-Bit Rail-to-Rail Micropower DACs in SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207575-LTC1450LCG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1450LCG CAD Model

Description

The LTC1450LCG is a high-performance, 12-bit digital-to-analog converter (DAC) from Linear Technology, designed to deliver precision voltage outputs in a wide range of applications. This integrated circuit features a rail-to-rail output, which enables it to provide output voltage swings that extend from the negative supply to the positive supply, maximizing the dynamic range available in single-supply systems.

Key Features

  • 12-Bit Resolution: The LTC1450LCG offers fine digital-to-analog conversion with 12-bit resolution, ensuring accurate and precise output for sensitive applications.
  • Rail-to-Rail Output: Its ability to swing from the negative to the positive supply rail makes it versatile for single-supply operations and applications requiring a wide output dynamic range.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, making it suitable for battery-powered devices and power-sensitive applications.
  • Settling Time: The DAC boasts a fast settling time, enabling rapid changes in output with minimal delay, crucial for real-time and high-speed systems.
  • Reference Input: The device includes a reference input, allowing users to set a custom full-scale output voltage, providing flexibility in various design requirements.

Applications

The LTC1450LCG is ideal for a range of applications that require high precision and low power. Its typical uses include:

  • Process Control Systems
  • Data Acquisition Systems
  • Digital Offset and Gain Adjustment
  • Automatic Test Equipment
  • Battery-Powered Instruments

Package and Reliability

Encased in a 16-pin SSOP package, the LTC1450LCG is designed for surface mount technology, enabling compact and space-efficient PCB designs. Linear Technology ensures high reliability and performance consistency, making the LTC1450LCG a trusted choice for engineers and designers across various industries.

With its combination of precision, low power consumption, and versatility, the LTC1450LCG stands out as a robust solution for advanced analog output requirements.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7713 $59.0852
10+ $12.1206 $121.2060
15+ $11.7417 $176.1255
21+ $11.3629 $238.6209
27+ $10.9841 $296.5707
36+ $9.8475 $354.5100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess