EN
  • EN
  • DE

LTC1426IS8

Part No LTC1426IS8
Manufacturer Linear Technology
Description Micropower Dual 6-Bit PWM DAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207520-LTC1426IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1426IS8 CAD Model

Description

The LTC1426IS8 is a sophisticated digital-to-analog converter (DAC) from Linear Technology, designed to meet the demanding needs of precision control applications. This device is part of a series of micropower DACs that offer 8-bit resolution and are specifically optimized for system calibration and level adjustment tasks.

Key Features

  • Resolution: The LTC1426IS8 provides an 8-bit resolution, allowing for fine-grained output voltage adjustments, which is essential for precise control operations.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this DAC ensures low power consumption, making it ideal for portable and battery-operated devices.
  • Double Buffered Data Inputs: It features double-buffered data inputs, which allow for smooth and glitch-free output voltage transitions, enhancing the performance of the overall system.
  • Flexible Supply Voltage: The device operates over a wide supply voltage range, accommodating various system requirements and simplifying power supply design.
  • Compact Package: The LTC1426IS8 comes in a space-saving 8-lead SOIC package, which is conducive for designs where board space is at a premium.

Applications

The LTC1426IS8 is versatile and can be used in a multitude of applications, including but not limited to:

  • System Calibration
  • Level Adjustment
  • Portable Instrumentation
  • Process Control Systems
  • Automotive Electronics

Reliability and Performance

Linear Technology is renowned for its high-quality and reliable components. The LTC1426IS8 is no exception, as it is built to offer consistent performance and withstand harsh conditions often encountered in industrial and automotive environments. Its robust design ensures a long operational life, which is critical for applications requiring long-term stability and minimal downtime.

Conclusion

In summary, the LTC1426IS8 from Linear Technology is a highly reliable and efficient 8-bit DAC that provides precise voltage control with low power consumption. Its small footprint and robust performance make it an excellent choice for designers looking to implement fine-grained control in their systems.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess