EN
  • EN
  • DE

LTC1442IS8

Part No LTC1442IS8
Manufacturer Linear Technology
Description Ultralow Power Single/Dual Comparator with Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207557-LTC1442IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1442IS8 CAD Model

Description

LTC1442IS8 Ultralow Power Comparator by Linear Technology

The LTC1442IS8 is a high-performance, ultralow power dual comparator manufactured by Linear Technology, renowned for its precision electronic components. This device is specifically designed to provide reliable and efficient performance for a wide range of applications, including portable and battery-powered systems where power conservation is crucial.

Encased in a compact SO-8 package, the LTC1442IS8 stands out for its exceptionally low power consumption, drawing a mere 5µA of quiescent current per comparator. This feature significantly extends the battery life of portable devices. The comparator operates from a single 2V to 11V supply or a dual ±1V to ±5.5V supply, providing versatility in different circuit configurations.

The LTC1442IS8 boasts a fast response time with a typical propagation delay of just 7µs, ensuring quick and accurate signal processing. This makes it an ideal choice for applications that require high-speed decision-making capabilities such as alarm systems, window comparators, and level detectors.

Additional features include an internal voltage reference, which simplifies the design process by eliminating the need for an external reference. The built-in hysteresis of the LTC1442IS8 improves noise immunity and promotes stable operation, even in noisy environments. The device also offers a push-pull output stage that can sink and source current, providing a solid interface with TTL and CMOS logic without the need for an external pull-up resistor.

With its robust design, the LTC1442IS8 is characterized by its ability to operate over a wide temperature range of -40°C to 85°C, ensuring consistent performance in a variety of challenging conditions. Its reliability and precision make it an excellent choice for designers looking to implement an efficient, low-power comparator in their electronic projects.

Overall, the LTC1442IS8 from Linear Technology is a versatile and energy-efficient solution that delivers high performance with minimal power requirements, making it a top choice for engineers and designers focused on creating compact, power-sensitive electronic devices.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0075 $64.0300
8+ $13.1344 $105.0752
12+ $12.7239 $152.6868
17+ $12.3135 $209.3295
22+ $11.9030 $261.8660
29+ $10.6717 $309.4793
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess