EN
  • EN
  • DE

LTC1429CS

Part No LTC1429CS
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Clock-Synchronized Switched Capacitor Regulated Voltage Inverter | IC REG MULTI CONFIG ADJ 14SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Status Obsolete
Mounting Style SMD
Manufacturer Package 14-SOIC
Supplier Device Package 14-SOIC
Family Part Number LTC1429
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1207523-LTC1429CS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1429CS CAD Model

Description

The LTC1429CS is a high-performance 8-bit digital-to-analog converter (DAC) designed by Linear Technology, a leader in analog integrated circuits. This precision DAC is well-suited for applications requiring fast and accurate digital-to-analog conversion, such as in digital control loops, waveform generation, and programmable power supplies.

Key Features:

  • High-Speed Operation: The LTC1429CS offers fast settling times, making it ideal for applications that require quick response times and high data throughput.
  • 8-Bit Resolution: With its 8-bit resolution, the LTC1429CS provides fine granularity, allowing for precise control and signal generation.
  • Low Power Consumption: Designed with power efficiency in mind, the LTC1429CS minimizes power dissipation, which is critical for battery-operated and power-sensitive applications.
  • Flexible Voltage Ranges: The device operates with a wide range of reference voltages, providing versatility in different system designs and ensuring compatibility with various logic levels.
  • Simple Interface: The LTC1429CS features an easy-to-use serial interface that simplifies the connection to microcontrollers or digital signal processors, reducing the complexity of system design.

Applications:

  • Automated Test Equipment (ATE)
  • Digital Control Loops
  • Programmable Power Supplies
  • Waveform Generation
  • Process Control Systems

The LTC1429CS is available in a compact surface-mount package, which is conducive to space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it suitable for industrial environments.

Linear Technology's commitment to high-quality products is reflected in the LTC1429CS, making it a preferred choice for engineers and designers who require a dependable and efficient DAC solution.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess