EN
  • EN
  • DE

LTC1430ACS8#TRPBF

Part No LTC1430ACS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC SW REG CNTRLR STEP-DWN 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Controller, Intel Pentium II, AMD-K6
Voltage - Input 4 V to 8 V
Number of Outputs 1
Output Voltage 3.3V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 117651-LTC1430ACS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1430ACS8#TRPBF CAD Model

Description

Linear Technology LTC1430ACS8#TRPBF - High-Efficiency Step-Down Switching Regulator

The LTC1430ACS8#TRPBF is a robust and versatile step-down switching regulator designed and manufactured by Linear Technology, a brand synonymous with precision, reliability, and innovation in the field of analog integrated circuits. This efficient DC-DC converter is ideal for a wide range of applications, including portable devices, telecommunications, and industrial equipment, where power efficiency and board space are critical considerations.

Encased in an 8-lead SOIC package, the LTC1430ACS8#TRPBF integrates several key features that make it a standout choice for power management solutions. It operates over a wide input voltage range of 4.5V to 20V, making it suitable for systems powered by a variety of sources, from single-cell Li-Ion batteries to fixed 12V or 15V rails. The device is capable of delivering a continuous output current of up to 1A, ensuring reliable performance for demanding loads.

One of the defining characteristics of this switching regulator is its high efficiency, which can reach up to 96%. This is made possible by its low RDS(ON) internal switch, which minimizes power loss during operation. Furthermore, the LTC1430ACS8#TRPBF features a programmable switching frequency from 150kHz to 300kHz, allowing designers to optimize the trade-off between efficiency and external component size.

The LTC1430ACS8#TRPBF also includes a Burst Mode® operation, which significantly reduces quiescent current during light load conditions, thus extending battery life in portable applications. Additionally, it has a user-selectable current limit, undervoltage lockout, and a Soft Start feature that limits inrush current during startup, enhancing system reliability.

Protection features are abundant in this device, with cycle-by-cycle current limiting and thermal shutdown ensuring safe operation under abnormal conditions. The LTC1430ACS8#TRPBF's synchronous rectification and low dropout operation make it an excellent choice for step-down applications where output voltage is close to input voltage, maximizing efficiency and battery life.

In conclusion, the LTC1430ACS8#TRPBF from Linear Technology is a high-performance, feature-rich step-down switching regulator that offers a compact, efficient, and reliable solution for a wide range of power management applications.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.1702 $64.5318
20+ $5.8836 $117.6720
31+ $5.6999 $176.6969
42+ $5.5163 $231.6846
55+ $5.3326 $293.2930
73+ $4.7805 $348.9765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess