Overview of LTC1430AGN
The LTC1430AGN is a high-performance, step-down switching regulator designed by Linear Technology, a renowned leader in the field of analog integrated circuits. This regulator is part of a family of monolithic synchronous buck regulators intended to provide high-efficiency power solutions in a compact form factor.
Key Features
- High Efficiency: The LTC1430AGN is capable of converting a higher voltage input to a lower voltage output with minimal power loss, making it an ideal choice for power-sensitive applications.
- Adjustable Output Voltage: Users can set the output voltage from 1.25V to the input voltage level, providing a flexible range that caters to various requirements.
- Integrated Synchronous Rectification: This feature helps to improve efficiency by reducing power dissipation on the output rectifier.
- Wide Input Voltage Range: The device operates from an input voltage range of 4.5V to 20V, accommodating a broad spectrum of power sources.
- High Current Output: The LTC1430AGN can deliver up to 500mA of continuous output current, suitable for a wide array of applications.
- SOP-16 Package: The device is available in a 16-lead plastic Small Outline Package (SOP), ensuring a compact footprint on the printed circuit board.
- Stable with Low ESR Capacitors: The regulator works well with low equivalent series resistance (ESR) capacitors, which can reduce the overall solution size and improve performance.
Applications
The LTC1430AGN is versatile and can be used in numerous applications, including but not limited to:
- Portable Devices
- Embedded Systems
- Networking Equipment
- Industrial Controls
- Point-of-Load Power Supplies
Conclusion
With its robust feature set and high efficiency, the LTC1430AGN from Linear Technology is an excellent choice for engineers and designers looking to implement a reliable power management solution. Its ease of use, coupled with the ability to work with a variety of capacitors, makes it a flexible component for designing power-efficient products.