EN
  • EN
  • DE

LTC1232IN8

Part No LTC1232IN8
Manufacturer Linear Technology
Description Microprocessor Supervisory Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207242-LTC1232IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1232IN8 CAD Model

Description

Linear Technology LTC1232IN8 Microprocessor Supervisory Circuit

The LTC1232IN8 is a highly reliable microprocessor supervisory circuit produced by Linear Technology, designed to safeguard microprocessor systems during power failures. In an increasingly digital world, the stability and security of microprocessor systems are paramount. The LTC1232IN8 ensures that your microprocessor system's integrity is maintained by providing essential monitoring and control functions.

Key Features

  • Power Supply Monitoring: The LTC1232IN8 continuously monitors the power supply voltage. It guarantees that the microprocessor is only active when the supply voltage is within acceptable limits, thus protecting the system from erratic behavior due to power surges or dips.
  • Automatic Reset Generation: Upon detecting a power failure, the device automatically initiates a reset, holding the microprocessor in a reset state for a minimum of 200ms after power is restored, ensuring the system has adequate time to stabilize.
  • Watchdog Timer: The built-in watchdog timer prevents system failures due to software lock-up. It requires periodic servicing by the software, and if not serviced within the set timeframe, the LTC1232IN8 will generate a system reset.
  • Backup Battery Switchover: In the event of a power failure, the LTC1232IN8 seamlessly switches to a backup battery, ensuring uninterrupted operation and data retention.
  • Low Power Consumption: This device has been optimized for low power consumption, which is critical for battery-powered applications.
  • Wide Operating Temperature Range: The LTC1232IN8 is designed to operate over a temperature range of 0°C to 70°C, making it suitable for a variety of environments and applications.

Applications

The LTC1232IN8 is versatile and can be used in a wide array of applications, including:

  • Microprocessor systems
  • Computers and computer peripherals
  • Embedded systems
  • Industrial controllers
  • Portable battery-powered equipment

With its robust feature set, the LTC1232IN8 from Linear Technology provides an essential layer of protection for any microprocessor-based system. It helps to ensure that such systems operate reliably and are well-protected against the anomalies that can occur due to power supply issues or software errors.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.5006 $60.0048
19+ $6.1538 $116.9222
30+ $5.9621 $178.8630
41+ $5.7692 $236.5372
52+ $5.5775 $290.0300
70+ $5.0000 $350.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess