Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Controller, Intel Pentium
Voltage - Input 4 V to 8 V
Number of Outputs 1
Output Voltage 3.3V, Adj
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 138557-LTC1430CS#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1430CS#PBF CAD Model

Description

The LTC1430CS#PBF is a robust and versatile step-down switching regulator designed by Linear Technology, now part of Analog Devices. This device is engineered to deliver high efficiency power conversion with its integrated features and advanced design. It is an ideal solution for applications requiring a compact, high-performance power supply module.

Key Features:

  • Wide Input Voltage Range: The LTC1430CS#PBF supports a wide input voltage range, making it flexible for various applications that may experience fluctuating input conditions.
  • Adjustable Output Voltage: Users can set the output voltage to their desired level, providing a custom fit for specific circuit requirements.
  • High Efficiency: With its high efficiency design, this switching regulator ensures minimal heat generation and optimal power usage, making it suitable for battery-powered and energy-sensitive applications.
  • Low Dropout Operation: The regulator maintains its performance even under low dropout conditions, ensuring consistent output even when the input supply is close to the output voltage.
  • Synchronous Rectification: The inclusion of synchronous rectification technology contributes to the high efficiency of the LTC1430CS#PBF by reducing power loss during the rectification process.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing its reliability and longevity.
  • Current Mode Operation: The current mode operation provides excellent transient response and simplifies loop compensation.

Applications:

The LTC1430CS#PBF is suitable for a wide range of applications including:

  • Portable Devices
  • Telecommunications
  • Computing Systems
  • Industrial Controls
  • Automotive Power Supplies
  • Point of Load (POL) Power Supplies

With its robust feature set and high efficiency, the LTC1430CS#PBF from Linear Technology is a reliable choice for designers looking to improve power management in their projects. Whether for new designs or upgrades to existing systems, this switching regulator offers a superior balance of performance and flexibility.

You May Also Be Interested in

Linear Technology
IC REG DUAL SYNC 3A BUCK 24TSSOP / Conv DC-DC 2.25V to 5.5V Synchronous Step Down Triple-Out 0.5V to 2.5V 3A 24-Pin TSSOP EP Tube
Lowest to $15.8831
ECAD model for LTC3618EFE#PBF
ON Semiconductor
IC CONV DC/DC SYNC RECT 20-SOIC
Need more? Email Us
ECAD model for MC33470DWR2
Microchip Technology
IC REG LDO USB 5A ADJ TO220-5
Need more? Email Us
ECAD model for MIC29512WT
Maxim Integrated
Controller 4.5V to 28V 32-Pin TQFN EP T/R / IC REG CTRLR BUCK 32TQFN
Lowest to $3.9117
ECAD model for MAX1530ETJ+T
Linear Technology
IC CONV I.MX6 40QFN / Microprocessor Based Systems 2.7V to 5.5V Automotive 40-Pin QFN EP Tube
Need more? Email Us
ECAD model for LTC3676HUJ-1#PBF
Maxim Integrated
Safest APD Bias Supply 12-Pin TQFN EP / IC SUPPLY BIAS APD 12-TQFN
Lowest to $10.1563
ECAD model for MAX1932ETC+
Maxim Integrated
Voltage Mode PWM Controller 600kHz 40-Pin TQFN EP / IC CTRLR VID QUICK-PWM 40-TQFN
Need more? Email Us
ECAD model for MAX17036GTL+
Microchip Technology
IC REG LDO USB 5A ADJ TO220-5
Need more? Email Us
ECAD model for MIC29512BT
Maxim Integrated
Constant on Time Controller 56-Pin TQFN / IC CTRLR DUAL QUICK PWM 56-TQFN
Lowest to $59.5594
ECAD model for MAX17039GTN+

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention