EN
  • EN
  • DE

LTC1435ACG

Part No LTC1435ACG
Manufacturer Linear Technology
Description High Efficiency Low Noise Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207532-LTC1435ACG
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1435ACG CAD Model

Description

Linear Technology LTC1435ACG Overview

The LTC1435ACG is a robust and high-performance step-down switching regulator controller from Linear Technology, designed to manage power in a wide range of electronic applications. This device is part of the LTC1435 series, which is known for its reliability and efficiency in converting a higher input voltage to a lower output voltage with a minimal loss of power.

Key Features

  • High Efficiency: The LTC1435ACG offers high efficiency, which is crucial for battery-powered devices as it extends battery life and reduces heat generation.
  • Voltage Range: This controller operates over a wide input voltage range, making it versatile for various applications, including telecommunications, portable devices, and computer systems.
  • Adjustable Output: The output voltage is adjustable, providing the flexibility needed to cater to the specific voltage requirements of different circuits and systems.
  • Synchronous Operation: It supports synchronous operation, allowing for reduced power loss and improved efficiency by using an external N-channel MOSFET.
  • Protection Features: The LTC1435ACG incorporates several protection features, including overcurrent protection and thermal shutdown, to safeguard the system against potential damage.

Applications

The LTC1435ACG is suitable for a diverse range of applications, such as:

  • Power supply modules
  • DC-DC converters for telecommunications
  • Portable electronic devices
  • Computer and server systems

Technical Specifications

  • Package: The device comes in a 20-lead SSOP package, which is compact and suitable for space-constrained applications.
  • Switching Frequency: It has a programmable fixed frequency from 150kHz to 300kHz.
  • Soft Start: The soft-start feature limits inrush current during startup, providing a smooth ramp-up of the output voltage.

Overall, the LTC1435ACG from Linear Technology is a highly integrated and efficient solution for power management, ensuring stable and reliable operation in various electronic systems.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess