EN
  • EN
  • DE

LTC1435ACS#TRPBF

Part No LTC1435ACS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Max) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SOIC
Win Source Part Number 122240-LTC1435ACS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1435ACS#TRPBF CAD Model

Description

Product Overview: LTC1435ACS#TRPBF

The LTC1435ACS#TRPBF is a high-performance, step-down switching regulator controller from Linear Technology, designed to manage power supply requirements for a wide array of electronic applications. This device is part of Linear Technology's commitment to providing innovative, efficient, and reliable power management solutions. It is commonly used in portable devices, telecommunications, and computing systems where efficient power conversion is critical.

Key Features:

  • High Efficiency: The LTC1435ACS#TRPBF offers high efficiency, which is essential for preserving battery life in portable applications and reducing heat dissipation in all systems.
  • Adjustable Operating Frequency: This component allows users to set the operating frequency from 100kHz to 500kHz with an external resistor or can be synchronized to an external clock, providing design flexibility.
  • Low Dropout Operation: Its low dropout operation is beneficial when the input voltage is very close to the output voltage, enhancing the performance of the overall power system.
  • Current Mode Control: The current mode control provides excellent line and load transient response, which is critical for maintaining a stable output voltage in the face of varying loads.
  • Soft-Start Function: The integrated soft-start function limits the inrush current during startup, contributing to the reliability and longevity of the device.

Protection Features:

  • Overcurrent Protection: This device includes overcurrent protection, which guards against damage from excessive current draw or potential short-circuit conditions.
  • Thermal Protection: Thermal protection is also provided, shutting down the device to prevent overheating and potential thermal damage.

Applications:

  • Portable Electronics
  • Telecommunications Equipment
  • Computing Systems
  • Industrial Power Supplies
  • DC-DC Converters

The LTC1435ACS#TRPBF is available in a 16-lead narrow SOIC package, offering a compact solution for space-constrained applications. Its robust design and comprehensive feature set make it a versatile choice for designers looking to optimize their power management systems. With its combination of efficiency, flexibility, and protection features, the LTC1435ACS#TRPBF is an excellent choice for ensuring stable and reliable power in a variety of electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.4347 $84.8694
4+ $34.8186 $139.2744
6+ $33.7306 $202.3836
8+ $32.6426 $261.1408
10+ $31.5546 $315.5460
13+ $28.2894 $367.7622
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess