EN
  • EN
  • DE

LTC1435ACS

Part No LTC1435ACS
Manufacturer Linear Technology
Description High Efficiency Low Noise Synchronous Step-Down Switching Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207533-LTC1435ACS
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1435ACS CAD Model

Description

The LTC1435ACS from Linear Technology is a high-performance, synchronous step-down switching regulator controller that is designed to simplify the implementation of a complete control and drive circuit for a high-efficiency point-of-load power supply. This device is housed in a compact 16-pin SO package, making it an ideal choice for space-constrained applications.

Key Features

  • High Efficiency: The LTC1435ACS is capable of driving N-channel MOSFETs, which allows for high efficiency in power conversion, essential for reducing heat and improving system reliability.
  • Versatile Operating Voltage: It operates from an input voltage range of 3.5V to 36V, making it suitable for a variety of applications, from simple 5V or 12V rails to more complex systems with higher input voltages.
  • Adjustable Switching Frequency: The switching frequency can be programmed from 100kHz to 500kHz, allowing the designer to optimize the trade-off between efficiency and component size.
  • Stable Operation: The LTC1435ACS features a fixed frequency current mode architecture with excellent line and load regulation, ensuring stable operation throughout a range of conditions.
  • Burst Mode® Operation: It includes Burst Mode operation, which reduces quiescent current and improves efficiency at light loads.
  • Protection Features: The device incorporates a range of protection features including overcurrent protection, foldback current limiting, and thermal shutdown.

Applications

The LTC1435ACS is a versatile component that can be used in a wide array of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable Computers
  • Industrial Systems
  • DC Power Distribution Systems

Conclusion

With its wide input voltage range, adjustable switching frequency, and robust protection features, the LTC1435ACS from Linear Technology is a comprehensive solution for designers looking to create efficient, reliable, and compact power supply systems. Its Burst Mode operation and ability to drive N-channel MOSFETs further enhance its appeal as a top choice for a variety of power management applications.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess