EN
  • EN
  • DE

LTC1436AIGN#PBF

Part No LTC1436AIGN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 24SSOP / DC/DC Cntrlr Single-OUT Step Down 400kHz Automotive 24-Pin SSOP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage 3.5 V ~ 30 V
Frequency - Switching Up to 400kHz
Duty Cycle (Maximum) 99%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Power on Reset, Soft Start
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-SSOP (0.154", 3.90mm Width)
Manufacturer Package 24-SSOP
Win Source Part Number 781954-LTC1436AIGN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1436A
Introduction Date August 12, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1436AIGN#PBF CAD Model

Description

Product Overview: LTC1436AIGN#PBF

The LTC1436AIGN#PBF is a high-performance, dual-phase synchronous step-down switching regulator controller from Linear Technology, a company renowned for its innovative and reliable power management solutions. Designed to drive N-channel MOSFETs in a synchronous buck topology, this controller provides a compact and efficient power conversion solution for a wide range of applications.

Key Features

  • Dual-Phase Operation: The LTC1436AIGN#PBF operates in dual-phase mode, which reduces input and output ripple and allows for the use of smaller and less expensive capacitors and inductors.
  • Wide Input Voltage Range: This device can handle a wide input voltage range, accommodating various supply voltages and ensuring versatility across different applications.
  • Precision Reference Voltage: A precise 0.8V reference voltage with an accuracy of ±1% over temperature ensures consistent output regardless of environmental conditions.
  • High Efficiency: The synchronous operation provides high efficiency, which is critical for reducing heat and improving reliability in power supply designs.
  • Adjustable Operating Frequency: With an oscillator that can be programmed up to 300kHz, designers have the flexibility to optimize the size and response of the power supply.
  • Soft-Start Capability: The soft-start feature gradually increases the output voltage to prevent inrush current at startup, protecting both the regulator and the load.

Applications

The LTC1436AIGN#PBF is ideal for a variety of applications that require efficient power conversion and tight voltage regulation. These include:

  • Telecommunication systems
  • Networking equipment
  • Servers and computer systems
  • Portable electronics
  • Industrial equipment

Package and Quality

The LTC1436AIGN#PBF comes in a 28-pin SSOP package, which is suitable for space-constrained applications. It is also RoHS compliant, ensuring adherence to environmental standards and regulations. Linear Technology's commitment to high-quality manufacturing means this product is reliable and consistent in performance.

With its advanced features and robust design, the LTC1436AIGN#PBF is a superior choice for designers looking to create efficient, high-performance power systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Texas Instruments
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.3077 $50.4616
20+ $5.1755 $103.5100
30+ $5.0138 $150.4140
42+ $4.8521 $203.7882
54+ $4.6903 $253.2762
72+ $4.2051 $302.7672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess