EN
  • EN
  • DE

LTC1436AIGN-PLL

Part No LTC1436AIGN-PLL
Manufacturer Linear Technology
Description High Efficiency Low Noise Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207541-LTC1436AIGN-PLL
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1436AIGN-PLL CAD Model

Description

The LTC1436AIGN-PLL is a high-performance, low-noise Phase-Locked Loop (PLL) voltage-controlled oscillator (VCO) and dual synchronous step-down switching regulator controller, expertly designed and manufactured by Linear Technology. This integrated circuit (IC) is built to provide precise power control and regulation for a wide array of applications, including but not limited to telecommunications, networking, and complex digital systems.

Key Features:

  • Integrated Phase-Locked Loop (PLL) with Voltage-Controlled Oscillator (VCO).
  • Dual Synchronous Step-Down Switching Regulators.
  • Wide VCO Frequency Range: 150kHz to 150MHz.
  • Output Voltage Range: 0.8V to 10V.
  • Low Noise Operation for Sensitive Applications.
  • High Efficiency through Current Mode Operation and Synchronous Rectification.
  • Soft-Start Capability to Minimize Inrush Current.
  • Independent Shutdown and Soft-Start Pins for Each Channel.
  • Overcurrent and Overtemperature Protection.
  • Compact 28-Lead SSOP Package.

Applications:

  • Telecommunication Infrastructure.
  • Networking Equipment.
  • Server and Storage Systems.
  • Industrial and Medical Equipment.

The LTC1436AIGN-PLL is engineered to deliver high efficiency and tight regulation in a compact package, making it an ideal solution for systems that require multiple supply voltages and high levels of power integrity. The device's dual synchronous regulators are capable of driving external MOSFETs, thus enabling the handling of significant power levels while maintaining high efficiency.

The PLL feature of the LTC1436AIGN-PLL allows for precise control of the VCO, which is essential for applications that demand stable frequency generation. The wide VCO frequency range ensures that the device can be tuned to the specific needs of the application. Moreover, the IC's advanced protection features safeguard the system against abnormal operating conditions, enhancing the reliability and longevity of the end product.

Linear Technology's commitment to high-quality components is evident in the LTC1436AIGN-PLL, making it a go-to choice for designers seeking a robust power management solution.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.8873 $67.5492
9+ $13.8565 $124.7085
13+ $13.4234 $174.5042
18+ $12.9903 $233.8254
23+ $12.5583 $288.8409
31+ $11.2589 $349.0259
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess