The THX202H-8V is a power management integrated circuit (PMIC) designed for offline switching power supply applications. The "-8V" designation indicates a specific voltage setting or configuration variant within the THX202H series. It is engineered to provide efficient and reliable power conversion for a wide range of consumer and industrial electronics, with a focus on minimizing external components and simplifying design complexity.
Applications
- Adapters and chargers for mobile phones, tablets, and other portable devices
- Standby power supplies for home appliances (e.g., TVs, set-top boxes)
- LED lighting drivers
- Power supplies for small industrial control systems
- General-purpose offline power supplies
Features
- Integrated high-voltage power MOSFET
- Current-mode PWM control for high efficiency
- Frequency jittering to reduce electromagnetic interference (EMI)
- Over-temperature protection (OTP)
- Over-current protection (OCP)
- Over-voltage protection (OVP)
- Under-voltage lockout (UVLO)
- Short-circuit protection (SCP)
- Soft-start function to minimize component stress
Benefits
- Simplified Design: Integrated MOSFET reduces external components, simplifying power supply design and lowering BOM costs.
- High Efficiency: Current-mode PWM control optimizes power conversion efficiency, minimizing power loss and heat generation.
- Reliable Operation: Comprehensive protection features ensure robust and reliable operation under various fault conditions.
- Improved EMI Performance: Frequency jittering reduces EMI, facilitating compliance with regulatory requirements.
- Cost-Effective Solution: High integration level and reduced component count result in a cost-effective power supply solution.
Additional Details
The THX202H-8V is typically designed to operate within a wide input voltage range (e.g., 85VAC to 265VAC) for global compatibility. The switching frequency is generally fixed internally, often around 65 kHz. The "-8V" suffix signifies a specific output voltage characteristic, indicating that this particular variant is designed for applications requiring that precise voltage level. The integrated soft-start feature minimizes stress on the power MOSFET and other components during startup, enhancing reliability. Its suite of protection features and high efficiency make it a suitable choice for many low to medium power offline applications.