EN
  • EN
  • DE

LTC1438CG-ADJ

Part No LTC1438CG-ADJ
Manufacturer Linear Technology
Description Dual High Efficiency, Low Noise, Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207543-LTC1438CG-ADJ
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1438CG-ADJ CAD Model

Description

Product Overview: LTC1438CG-ADJ from Linear Technology

The LTC1438CG-ADJ is a versatile and high-performance adjustable step-down switching regulator designed by Linear Technology, a brand renowned for its precision, reliability, and innovative solutions in the field of analog integrated circuits. This particular product is engineered to cater to a broad range of applications, including but not limited to telecommunications, computer systems, and industrial power supplies.

Key Features

  • Adjustable Output Voltage: The LTC1438CG-ADJ allows users to set the output voltage to their desired level, providing excellent flexibility for various applications.
  • High Efficiency: With a high efficiency of up to 95%, this regulator ensures that power loss is minimized, which is critical for maintaining system reliability and performance.
  • Wide Input Voltage Range: The device can operate with an input voltage range from 4.5V to 30V, making it suitable for a variety of power sources.
  • Powerful Output Current: It can deliver a substantial output current, which is ideal for applications that require a robust power supply.
  • Low Dropout Operation: The LTC1438CG-ADJ is designed for low dropout performance, ensuring that the output voltage remains stable even when the input voltage is close to the output voltage.
  • Programmable Switching Frequency: Users can program the switching frequency from 100kHz to 300kHz, allowing optimization of efficiency and component size.
  • Thermal Protection: The device features built-in thermal protection, which safeguards the regulator from potential damage due to overheating.

Applications

The LTC1438CG-ADJ is ideal for use in a wide range of applications that demand high efficiency, reliable operation, and the flexibility of an adjustable output. Its robust design and comprehensive features make it a preferred choice for:

  • Telecommunication Systems
  • Portable Computers and Devices
  • Networking Equipment
  • Industrial Power Systems
  • Battery-Powered Devices

Quality and Reliability

Linear Technology ensures that all its products, including the LTC1438CG-ADJ, meet the highest standards of quality and reliability. This switching regulator is no exception, providing consistent performance and longevity, which is essential for mission-critical systems and applications.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.7547 $71.0188
8+ $14.5680 $116.5440
13+ $14.1129 $183.4677
17+ $13.6579 $232.1843
22+ $13.2028 $290.4616
30+ $11.8364 $355.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess